EN
  • EN
  • DE

MC14511BDWR2G

Part No MC14511BDWR2G
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description Latch/Decoder/Driver Single 4-to-7 Automotive 16-Pin SOIC W T/R / IC LATCH/DECDR/DRVR 7SEG 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Display Type LED, LCD, Vacuum Fluorescent (VF)
Configuration 7 Segment
Interface BCD
Operating Supply Current 10μA
Operating Supply Voltage 3 V ~ 18 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 787703-MC14511BDWR2G
Popularity Medium
Supply and Demand Status Limited
Family Name MC14511
Introduction Date April 04, 2000
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MC14511BDWR2G CAD Model

Description

ON Semiconductor MC14511BDWR2G Product Description

The MC14511BDWR2G is a BCD-to-Seven Segment Latch/Decoder/Driver designed and manufactured by ON Semiconductor, a reputable leader in the semiconductor industry. This integrated circuit (IC) is engineered to provide a simple and efficient interface between numeric input systems and seven-segment display units, which are commonly used in calculators, digital clocks, and other electronic devices that display numerical information.

This versatile IC is capable of directly driving a seven-segment display with minimal external components, which simplifies the design and reduces the overall cost of the system. It accepts a 4-bit binary coded decimal (BCD) input and provides outputs to drive seven-segment displays with common cathode configurations.

The MC14511BDWR2G features latched inputs and provides constant current drive for the display, ensuring consistent brightness and improved readability under varying lighting conditions. The IC is equipped with lamp test and blanking control inputs which can be used to test the display or to turn off all segments, respectively. This is particularly useful during system diagnostics or in power-saving modes.

Designed with a wide operating voltage range, the MC14511BDWR2G is suitable for use in systems with different power supply levels. Its low power consumption makes it an ideal choice for battery-operated devices. Furthermore, the IC's robust design ensures reliable operation over a broad temperature range, making it suitable for industrial and automotive applications as well as consumer electronics.

The package type for this IC is a 16-pin SOIC (Small Outline Integrated Circuit), which is a surface-mount package that allows for compact PCB (Printed Circuit Board) design. The "DWR2G" suffix indicates the tape and reel packaging option, which facilitates automated assembly processes, making it a convenient choice for mass production.

Overall, the MC14511BDWR2G from ON Semiconductor is a highly functional component that offers a straightforward solution for driving seven-segment displays. Its ease of integration, coupled with ON Semiconductor's reputation for quality and reliability, makes it a go-to choice for engineers and designers in the field of digital electronics.

You May Also Be Interested in

Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LED Driver 16-SOIC
Lowest to $0.9291
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP / LCD Driver 16-TSSOP
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Maxim Integrated
IC ADC 3 1/2 DIGIT LP 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $84.2106
Texas Instruments
IC DRVR 7 SEGMENT 16TSSOP
Lowest to $0.7048
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
NXP / Nexperia
IC DRVR 7 SEGMENT DIE / LCD Driver Die
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC / LED Driver 28-PLCC (11.51x11.51)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7800 $50.7000
160+ $0.6400 $102.4000
245+ $0.6200 $151.9000
335+ $0.6000 $201.0000
435+ $0.5800 $252.3000
580+ $0.5200 $301.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess