EN
  • EN
  • DE

P1012NSN2HFB

Part No P1012NSN2HFB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU Q OR IQ 800MHZ 689TEBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor PowerPC e500v2
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 800MHz
Co-Processors/DSP Communications; QUICC Engine
RAM Controllers DDR2, DDR3
Graphics Acceleration No
Ethernet 10/100/1000Mbps (3)
USB USB 2.0 + PHY (2)
Temperature Range - Operating 0°C ~ 125°C
Manufacturer Package 689-BBGA Exposed Pad
Supplier Device Package 689-TEPBGA II (31x31)
Additional Interfaces DUART, I2C, MMC/SD, SPI
Family Part Number P1012
Manufacturer Pack Quantity 135
MSL Level 3 (168 Hours)
Win Source Part Number 733238-P1012NSN2HFB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P1012NSN2HFB CAD Model

Description

The NXP P1012NSN2HFB is a high-performance, power-efficient processor designed to meet the growing demands of networking and embedded systems. This processor is part of the QorIQ P1 series, which is renowned for its integration of advanced processing capabilities with power-conscious design, making it suitable for a wide range of applications, including enterprise networking, telecom infrastructure, industrial control, and aerospace and defense.

Key Features

  • Core: The P1012NSN2HFB features a single e500 core that operates at a high frequency, providing robust processing power for complex computations while maintaining energy efficiency.
  • Integrated Security: The processor includes a robust security engine that supports a variety of algorithms, ensuring data protection and secure transactions for sensitive applications.
  • Connectivity: With multiple high-speed interfaces, including Gigabit Ethernet, PCI Express, and USB 2.0, this processor offers versatile connectivity options for a wide array of devices and peripherals.
  • Power Efficiency: Built using advanced semiconductor technology, the P1012NSN2HFB is optimized for low-power operation without sacrificing performance, making it ideal for energy-sensitive applications.
  • Memory Support: The processor supports DDR2 and DDR3 memory, providing flexibility in choosing memory solutions that balance cost and performance for specific system requirements.

Applications

The NXP P1012NSN2HFB is designed for multifaceted applications, enabling it to be utilized across various industries. Its robust security features make it a prime choice for networking equipment in enterprise and telecom environments. Its processing capabilities and power efficiency are well-suited for industrial control systems, where reliability and uptime are critical. Additionally, the processor's rugged design and extended temperature range make it an excellent option for aerospace and defense applications that demand high levels of durability and performance under extreme conditions.

Technical Specifications

Attribute Details
Product Number P1012NSN2HFB
Core e500
Frequency Up to 800 MHz
Security Engine Integrated
Memory Support DDR2, DDR3
Interfaces Gigabit Ethernet, PCI Express, USB 2.0

The P1012NSN2HFB from NXP stands as a versatile and efficient solution for a multitude of high-demand applications, balancing performance, connectivity, and power efficiency in a compact form factor.

You May Also Be Interested in

Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
IBM
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $88.2628 $88.2628
2+ $85.5047 $171.0094
3+ $82.7465 $248.2395
4+ $79.9884 $319.9536
5+ $71.7140 $358.5700
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess