EN
  • EN
  • DE

TL16C550CPFB

Part No TL16C550CPFB
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC ASYNC COMM ELEMENT 48-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Channels 1, UART
FIFO's 16 Byte
Data Rate (Max) 1Mbps
Supply Voltage - Operating 3 V to 5.25 V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 48-TQFP (7x7)
Win Source Part Number 048012-TL16C550CPFB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL16C550CPFB CAD Model

Description

Overview of Texas Instruments TL16C550CPFB

The TL16C550CPFB is a high-performance UART (Universal Asynchronous Receiver/Transmitter) from Texas Instruments, designed to meet the demanding requirements of today's advanced communication systems. This integrated circuit provides enhanced UART functions with a variety of features that make it an excellent choice for applications requiring serial data communication.

Key Features

  • Enhanced Data Rates: The TL16C550CPFB offers a data transmission rate that is significantly higher than that of standard UARTs, making it suitable for high-speed serial communication.
  • FIFO Buffers: Equipped with 16-byte FIFO buffers for both transmit and receive operations, this UART helps to reduce the number of interrupts presented to the CPU, thus improving system efficiency.
  • Programmable Baud Rate Generator: The baud rate generator is flexible and can be programmed to support a wide range of baud rates, allowing for customization to specific communication requirements.
  • Automatic Hardware and Software Flow Control: This feature ensures smooth data flow and prevents data loss during transmission, which is critical in multi-tasking operating environments.
  • Sleep Mode: To conserve power, the TL16C550CPFB includes a sleep mode that reduces power consumption when the UART is not in active use.

Applications

The Texas Instruments TL16C550CPFB is suitable for a diverse range of applications, including:

  • Industrial control systems
  • Point-of-sale terminals
  • Networking equipment
  • Computer peripheral interfacing
  • Data communication equipment

Package and Quality

The device is available in a 48-pin LQFP (Low-Profile Quad Flat Package), which makes it compact and suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and the TL16C550CPFB is no exception, with rigorous testing and quality assurance processes in place to ensure reliable performance in a variety of operating conditions.

In summary, the TL16C550CPFB from Texas Instruments is a sophisticated UART solution that offers robust features for complex serial communication tasks, making it a valuable component in modern electronic systems.

You May Also Be Interested in

MaxLinear Inc
IC UART FIFO 16B 28PLCC
Lowest to $150.0000
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Lowest to $51.5996
Texas Instruments
IC QUAD UART 64BYTE FIFO 68PLCC
Need more? Email Us
NXP / Nexperia
UART IC 4, QUART CHANNEL 16 BYTE
Need more? Email Us
NXP / Nexperia
IC UART 44-PLCC
Lowest to $11.6418
Sipex Corporation
2.25V TO 5.5V DUART WITH 16-BYTE
Need more? Email Us
SHANGHAI BELLING CO., LTD.
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1950
NXP / Nexperia
IC UART SINGLE W/FIFO 36-TFBGA
Need more? Email Us
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 4CH
Lowest to $38.0151

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1493 $57.0451
15+ $6.6866 $100.2990
24+ $6.4777 $155.4648
32+ $6.2687 $200.5984
42+ $6.0598 $254.5116
56+ $5.4329 $304.2424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess