EN
  • EN
  • DE

SY100EP15VK4I

Part No SY100EP15VK4I
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description 3.3V / 5V 2.5GHz PECL/ECL 1:4 FANOUT BUFFER WITH 2:1 INPUT MUX | IC CLK BUFFER 4:4 2.5GHZ 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Fanout Buffer (Distribution), Multiplexer
Input HSTL, LVECL, LVPECL
Output LVECL, LVPECL
Frequency - Max 2.5GHz
Supply Voltage (V) 2.97V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number SY100EP15
Manufacturer Pack Quantity 94
MSL Level 1 (Unlimited)
Win Source Part Number 1262860-SY100EP15VK4I
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100EP15VK4I CAD Model

Description

Microchip Technology's SY100EP15VK4I – High-Speed Differential Receiver

The SY100EP15VK4I is a state-of-the-art differential receiver designed by Microchip Technology, a leader in the semiconductor industry. This product is part of their high-performance ECL family, crafted to meet the demands of high-speed data transmission and processing applications. The SY100EP15VK4I is ideal for systems where signal integrity and speed are paramount, such as telecommunications, data communications, and computing infrastructures.

Key Features

  • High-Speed Performance: The device is capable of handling data rates that are exceptionally high, ensuring minimal signal delay and rapid response times for critical applications.
  • Differential Design: It features a differential input and output, providing improved noise immunity and signal fidelity over single-ended designs, which is essential for maintaining the integrity of high-speed signals.
  • PECL and NECL Compatible: The SY100EP15VK4I can operate with both positive ECL (PECL) and negative ECL (NECL) systems, offering versatility and ease of integration into various circuit designs.
  • Wide Voltage Range: It operates over a wide voltage range, accommodating different power supply levels and ensuring compatibility with a range of ECL systems.
  • Temperature Range: The device is characterized for operation over the full industrial temperature range, making it reliable for use in environments where temperatures may vary significantly.
  • Package Options: Available in a compact 5-Pin SOT-23 package, the SY100EP15VK4I is designed for space-constrained applications without compromising performance.

Applications

The SY100EP15VK4I is well-suited for a variety of high-speed applications, including:

  • High-speed data transmission systems
  • Telecommunications infrastructure
  • Automated test equipment
  • High-frequency clock distribution networks
  • Backplane interconnects

Engineers and designers will appreciate the SY100EP15VK4I for its ability to maintain signal integrity in challenging electrical environments. Its robust design and compatibility with various ECL systems make it a versatile and essential component for any high-speed digital system. Microchip Technology's commitment to quality and performance is evident in the SY100EP15VK4I, making it a top choice for those seeking reliability and speed in their electronic designs.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUFFER 2:8 13.4MHZ 24QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 13.4 MHz 24-VFQFN Exposed Pad
Need more? Email Us
Renesas Electronics America
IC CLK FANOUT BUFFER 52PTQFP / Clock Fanout Buffer (Distribution) IC 1:20 2 GHz 52-LQFP Exposed Pad
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER 1:5 20SOIC / Clock Fanout Buffer (Distribution) IC 1:5 20-SOIC (0.295", 7.50mm Width)
Lowest to $5.1617
ON Semiconductor
Single Supply PECL to TTL 1:9 Clock Distribution Chip | IC CLK BUFFER 1:9 65MHZ 28PLCC
Lowest to $5.3419
NXP / Nexperia
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:4 200MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 200 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $6.9893
Renesas Electronics America
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock Fanout Buffer (Distribution) IC 1:9 133.33 MHz 16-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK BUF 1:10 200MHZ 24TSSOP / Clock Fanout Buffer (Distribution) IC 1:10 200 MHz 24-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER 1:5 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 20-SSOP (0.209", 5.30mm Width)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2520 $62.6000
115+ $1.0268 $118.0820
175+ $0.9956 $174.2300
240+ $0.9633 $231.1920
315+ $0.9309 $293.2335
415+ $0.8351 $346.5665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 142 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess