EN
  • EN
  • DE
  • IT

HLMP-P105

Part No HLMP-P105
Manufacturer Broadcom Limited
Catalog LED Indication - Discrete
Description LED RED CLEAR AXIAL T/H  /  Red 637nm LED Indication - Discrete 1.8V Axial, Flat Leads
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Broadcom Limited
Series HLMP-Pxxx
Package Bulk
Color Red
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 30mcd
Lens Style Round with Flat Top
Lens Size 1.78mm Dia
Voltage - Forward (Vf) (Typ) 1.8V
Current - Test 20mA
Viewing Angle 125°
Mounting Type Through Hole
Wavelength - Dominant 637nm
Wavelength - Peak 645nm
Package / Case Axial, Flat Leads
Supplier Device Package Axial
Dimension 2.09mm L x 2.21mm W
Height (Max) 2.44mm
Base Product Number HLMP-P105
MSL Level 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Standard Package 1,000
Win Source Part Number 1062964-HLMP-P105
Ultra Librarian 3D Model Ultra Librarian HLMP-P105 CAD Model

Description

The HLMP-P105 is a red LED indication discrete component from the HLMP-Pxxx series by Broadcom Limited. It has a viewing angle of 125 degrees and a lens color of colorless. The lens transparency is clear, and it has a millicandela rating of 30mcd. The voltage-forward is 1.8V, and the current-test is 20mA. The peak wavelength is 645nm, and the dominant wavelength is 637nm. The height of the component is 2.44mm, and it is mounted through a hole. The package/case is axial with flat leads and has an axial supplier device package. The dimension is 2.09mm L x 2.21mm W. The lens style is round with a flat top, and the lens size is 1.78mm diameter. The alternative parts cross-reference includes SSL-LXA228IC, SML-LX1206SRC-TR, SML-LX0805SRC-TR, 598-8310-117F, LS T776-R1S1-1-Z, and LS Y876-P2R1-1-Z. The MSL level is 2A (4 weeks), and the component is REACH unaffected. The HTSUS is 8541.41.0000.

  • Series: HLMP-Pxxx
  • Color: Red
  • Viewing Angle: 125 degrees
  • Lens Color: Colorless
  • Lens Transparency: Clear
  • Millicandela Rating: 30mcd
  • Voltage-Forward: 1.8V
  • Current-Test: 20mA
  • Peak Wavelength: 645nm
  • Dominant Wavelength: 637nm
  • Height: 2.44mm
  • Mounting Type: Through Hole
  • Package/Case: Axial with Flat Leads
  • Supplier Device Package: Axial
  • Dimension: 2.09mm L x 2.21mm W
  • Lens Style: Round with Flat Top
  • Lens Size: 1.78mm Diameter
  • Alternative Parts: SSL-LXA228IC, SML-LX1206SRC-TR, SML-LX0805SRC-TR, 598-8310-117F, LS T776-R1S1-1-Z, LS Y876-P2R1-1-Z
  • MSL Level: 2A (4 weeks)
  • REACH: Unaffected
  • HTSUS: 8541.41.0000

You May Also Be Interested in

Cree Inc.
LED RGB 6PLCC SMD
Need more? Email Us
Rohm Semiconductor
LED YELLOW CLEAR 1305 SMD REV
Lowest to $0.2200
Stanley Electric Co
LED YELLOW CLEAR 1206 SMD
Lowest to $0.3583
Lumex Opto/Components Inc.
LED BLUE CLEAR 1206 SMD
Need more? Email Us
Rohm Semiconductor
LED RED DIFFUSED 0603 SMD
Lowest to $0.2891
Stanley Electric Co
LED YELLOW CLEAR 1206 SMD
Lowest to $0.2473
Stanley Electric Co
LED GRN/RED DIFF 5MM ROUND T/H / LED Bi-Color Green/Red 555nm/630nm 3-Pin T-1 3/4 Bulk
Need more? Email Us
Lite-On Inc.
LED GREEN CLEAR 2SMD R/A
Lowest to $0.0763
Stanley Electric Co
LED ORANGE CLEAR 1206 SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess