EN
  • EN
  • DE

X-NUCLEO-CCA01M1

Part No X-NUCLEO-CCA01M1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Expansion Boards
Description NUCLEO BOARD STA350BW AUDIO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards
Mfr STMicroelectronics
Series Sound Terminal™
Package Bulk
Product Status Active
Platform Nucleo
Type Interface
Function Audio Interface
Utilized IC / Part STA350BW
Contents Board(s)
Base Product Number X-NUCLEO
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1366696-X-NUCLEO-CCA01M1
Ultra Librarian 3D Model Ultra Librarian X-NUCLEO-CCA01M1 CAD Model

Description

The X-NUCLEO-CCA01M1 is a cutting-edge expansion board designed by STMicroelectronics to enhance audio input capabilities for a range of applications. This board is part of the STM32 Open Development Environment, which allows for rapid prototyping and development with STM32 microcontrollers.

Key Features

  • Equipped with two MP34DT01-M digital MEMS microphones for high-quality audio capture.
  • Supports sound pressure level (SPL) range from 64 dB SPL to 120 dB SPL, providing flexibility in various noise environments.
  • Includes free comprehensive development firmware library and samples compatible with STM32Cube, simplifying the integration process.
  • Flexible power supply options: can be powered via the STM32 Nucleo boards or externally through 5V compatible connectors.
  • Compatible with the STM32 audio processing software for sound analysis and audio algorithm development.
  • Synchronized acquisition and streaming of up to 4 microphones through I²S and SPI interfaces.
  • Easy to integrate with other STM32 Nucleo boards and X-NUCLEO expansion boards for additional functionality.

Applications

The X-NUCLEO-CCA01M1 is ideal for a wide range of applications, including:

  • High-quality voice capture and audio recording.
  • Sound analysis and noise cancellation systems.
  • Interactive voice-controlled devices.
  • Advanced audio processing for consumer electronics.
  • Professional audio equipment and musical instruments.

With its robust design and powerful features, the X-NUCLEO-CCA01M1 is an excellent choice for developers looking to incorporate superior digital microphone technology into their projects. Whether for professional audio applications or innovative consumer products, this expansion board delivers the performance and reliability expected from a leader in MEMS microphone technology like STMicroelectronics.

You May Also Be Interested in

STMicroelectronics
NUCLEO BOARD BLUENRG-M2SP BLE
Need more? Email Us
Infineon Technologies
BTS7008-1EPP SHIELD FOR ARDUINO / BTS7008-1EPP Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
Infineon Technologies
EVAL PRESSURE DPS310 / DPS310 Pressure Sensor Shield2Go Platform Evaluation Expansion Board
Lowest to $12.0292
M5Stack Technology Co., Ltd.
AMMETER UNIT ADS1115
Need more? Email Us
Sensirion AG
WINGBOARD FOR ATMEL XPLAINED PRO / SHTC1 Humidity, Temperature Sensor Xplained Pro Platform Evaluation Expansion Board
Need more? Email Us
MikroElektronika
POT 3 CLICK
Need more? Email Us
Infineon Technologies
PROFET+2 12V GRADE0 BTS7004-1EP / BTS7004-1EPZ Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
M5Stack Technology Co., Ltd.
THERMAL CAMERA UNIT MLX90640
Need more? Email Us
Microchip Technology
ATECC608B TRUST PLATFORM KIT / ATECC608B Security Interface mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.1311 $59.1311
3+ $48.5178 $145.5534
4+ $47.0016 $188.0064
5+ $45.4855 $227.4275
6+ $43.9693 $263.8158
8+ $39.4207 $315.3656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess