EN
  • EN
  • DE

MC14511BCP

Part No MC14511BCP
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description IC LATCH/DECODER/DRIVER 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging AMMO PACKAGE
Status Obsolete(EOL)
Display Type LED, LCD, Vacuum Fluorescent (VF)
Configuration 7 Segment
Operating Supply Current 10μA
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 222196-MC14511BCP
Popularity Medium
Supply and Demand Status Balance
Application Field Used in LED Lighting
Ultra Librarian 3D Model Ultra Librarian MC14511BCP CAD Model

Description

ON Semiconductor MC14511BCP Product Overview

The MC14511BCP is a robust, versatile CMOS BCD-to-Seven Segment Latch/Decoder/Driver designed and manufactured by ON Semiconductor, a leading figure in the semiconductor industry. This integrated circuit is specifically engineered to interface with a 7-segment display and is widely used in applications requiring numeric displays such as clocks, meters, and calculators.

Key Features

  • Latch/Decoder/Driver Functionality: The MC14511BCP combines the functions of a 4-bit storage latch, an 8421 BCD-to-seven segment decoder, and a driver circuit in one package. This integration simplifies the design and reduces component count in display applications.
  • High Voltage Outputs: With the ability to handle voltages up to 18V, the device is capable of directly driving seven-segment displays. This eliminates the need for external drivers, thereby saving space and cost.
  • Low Power Consumption: As a CMOS device, it boasts low power dissipation, making it suitable for battery-operated equipment.
  • Interfacing Capability: The MC14511BCP is compatible with standard CMOS, NMOS, and TTL logic levels, offering great flexibility in interfacing with microprocessors and other logic families.
  • Display Blanking: It features a blanking input that can be used to turn off all seven segments of the display, allowing for power savings and control over the display.

Applications

The MC14511BCP is ideal for a variety of applications that require numeric displays. Its high-voltage output and low power consumption make it particularly well-suited for:

  • Electronic meters
  • Digital clocks and timers
  • Calculators
  • Portable instrumentation
  • Battery-powered devices
  • Point of sale terminals

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC14511BCP is manufactured under strict quality control standards, ensuring reliable performance and longevity in all supported applications. Its robust design can withstand the demands of industrial and consumer electronics, making it a trusted choice for designers and engineers worldwide.

For detailed specifications and application notes, engineers and designers are encouraged to consult the official datasheet provided by ON Semiconductor.

You May Also Be Interested in

Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP / LCD Driver 16-TSSOP
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LED Driver 16-SOIC
Lowest to $0.9291
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6470
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LCD Driver 16-SOIC
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC / LED Driver 28-PLCC (11.51x11.51)
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP
Lowest to $0.5062
Texas Instruments
DLP DRIVER / DMD Driver 176-NFBGA (7x7)
Lowest to $35.1466
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6145 $58.3775
230+ $0.5036 $115.8280
355+ $0.4886 $173.4530
490+ $0.4724 $231.4760
635+ $0.4562 $289.6870
850+ $0.4100 $348.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess