EN
  • EN
  • DE

M68AW511AM70NC6F

Part No M68AW511AM70NC6F
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 308842-M68AW511AM70NC6F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M68AW511AM70NC6F CAD Model

Description

The M68AW511AM70NC6F is a high-performance, 8-megabit (8Mb) Flash memory module from the renowned semiconductor manufacturer STMicroelectronics. This non-volatile memory component is designed to offer a reliable storage solution for a wide range of applications, including embedded systems, automotive electronics, and industrial control units.

Key Features

  • High Density: With an 8Mb storage capacity, the M68AW511AM70NC6F provides ample space for firmware, boot code, and data storage, ensuring that applications have the necessary resources for complex operations.
  • Fast Access Speed: This memory module is engineered for performance, offering fast read and write speeds that are essential for applications requiring quick data retrieval and storage.
  • Low Power Consumption: Ideal for battery-operated devices, the M68AW511AM70NC6F is designed to operate with minimal power, thereby extending the life of the product it is used in.
  • Wide Operating Temperature Range: Built to withstand harsh conditions, this Flash memory can operate over a broad temperature range, making it suitable for automotive and industrial environments.
  • Reliability: STMicroelectronics is known for its commitment to quality, and the M68AW511AM70NC6F is no exception. It offers high endurance and data retention, ensuring the integrity of the data stored.

Applications

The versatile nature of the M68AW511AM70NC6F makes it an ideal choice for a variety of applications. It is particularly well-suited for:

  • Automotive control units
  • Industrial automation systems
  • Telecommunications infrastructure
  • Consumer electronics
  • Internet of Things (IoT) devices

Technical Specifications

The M68AW511AM70NC6F boasts technical specifications that cater to the demands of modern electronic devices:

  • Memory Size: 8Mb
  • Memory Type: Flash
  • Supply Voltage: 3.0V to 3.6V
  • Operating Temperature: -40°C to +85°C
  • Packaging: TSOP-48

In conclusion, the M68AW511AM70NC6F from STMicroelectronics is a robust and efficient Flash memory solution that meets the needs of a wide array of high-tech applications. Its combination of capacity, speed, and reliability makes it a top choice for designers looking to enhance their systems with dependable non-volatile memory.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess