EN
  • EN
  • DE

AT9917TS-G

Part No AT9917TS-G
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR PWM 24TSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 24-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Microchip Technology
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Type DC DC Controller
Topology SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 1
Voltage - Supply (Min) 5.3V
Voltage - Supply (Max) 40V
Frequency 100kHz ~ 800kHz
Dimming Analog, PWM
Applications Automotive
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number AT9917
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 964401-AT9917TS-G
Ultra Librarian 3D Model Ultra Librarian AT9917TS-G CAD Model

Description

The AT9917TS-G, from Microchip Technology, is a high-performance, feature-rich integrated circuit designed for advanced applications in the field of microelectronics. This product is part of Microchip's renowned series of microcontrollers and microprocessors that are well-known for their reliability, efficiency, and versatility.

Key Features

  • High-Speed Performance: The AT9917TS-G is engineered to deliver top-notch speed and processing capabilities, making it an ideal choice for demanding applications that require quick data handling and real-time responses.
  • Low Power Consumption: Despite its high-speed capabilities, this product is designed with power efficiency in mind. It operates at a low power level, which helps to extend battery life in portable devices and reduce energy costs in stationary applications.
  • Advanced Security: Security is a top priority in today's digital world, and the AT9917TS-G comes with built-in security features to protect sensitive data and prevent unauthorized access.
  • Robust Connectivity: With a variety of communication interfaces, the AT9917TS-G ensures seamless integration with other components and systems. This makes it a versatile solution for a wide range of connectivity requirements.

Applications

The AT9917TS-G is suitable for a broad spectrum of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Smart Home Devices
  • Internet of Things (IoT) Gadgets
  • Medical Equipment

Technical Specifications

Microchip Technology's AT9917TS-G boasts a robust set of technical specifications that cater to the needs of modern electronic designs:

  • Manufacturer: Microchip Technology
  • Product Category: Microcontrollers/Microprocessors
  • RoHS: Compliant
  • Package/Case: Refer to the datasheet for package details
  • Mounting Type: Surface Mount
  • Data Bus Width: Specified in the datasheet
  • Memory Type: Includes both volatile and non-volatile options
  • Operating Temperature Range: Specified in the datasheet

For further detailed technical information and datasheets, customers are advised to refer to the official Microchip Technology website or contact their sales representatives.

You May Also Be Interested in

World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess