EN
  • EN
  • DE

MC10H124FNR2

Part No MC10H124FNR2
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description Quad TTL-to-MECL Translator With TTL Strobe Input | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Translator Type Mixed Signal
Channel Type Unidirectional
Channels per Circuit 4
Input Signal TTL
Output Signal MECL
Output Type Differential
Temperature Range - Operating 0°C ~ 75°C
Mounting Style SMD
Manufacturer Package 20-LCC
Supplier Device Package 20-PLCC (9x9)
Family Part Number 10H124
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1217251-MC10H124FNR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10H124FNR2 CAD Model

Description

The MC10H124FNR2 is a high-performance ECL (Emitter-Coupled Logic) to TTL (Transistor-Transistor Logic) translator integrated circuit manufactured by ON Semiconductor. This device is designed to bridge the gap between two distinct logic families, allowing for the seamless integration of ECL-based systems with TTL-compatible components. The MC10H124FNR2 is particularly suitable for high-speed digital applications where signal integrity and transition speed are critical.

Key Features

  • Compatibility: This translator converts ECL logic levels to TTL logic levels, ensuring compatibility between high-speed ECL systems and TTL systems.
  • High Speed: The MC10H124FNR2 is optimized for high-speed operation, making it an ideal choice for applications requiring fast signal processing and minimal propagation delay.
  • Power Consumption: With a low power consumption profile, it is well-suited for power-sensitive designs.
  • Temperature Range: The device operates over a broad temperature range, ensuring reliable performance in various environmental conditions.
  • Package: It is available in a PLCC-20 package, which is conducive to efficient PCB layout and space-saving design considerations.

Applications

The MC10H124FNR2 is used in a variety of applications that require the translation of ECL signals to TTL logic levels. Some common applications include:

  • High-speed data communication systems
  • Test and measurement equipment
  • Signal processing units
  • Telecommunications infrastructure
  • Computer systems and servers

Product Specifications

The MC10H124FNR2 features a typical propagation delay of 2 ns, which is critical for systems where rapid data processing is essential. It operates from a single 5V power supply, which simplifies power management in mixed-voltage systems. The device also includes on-chip termination resistors, which minimize reflections and ensure signal integrity.

Conclusion

ON Semiconductor's MC10H124FNR2 is a robust ECL to TTL translator that combines speed, low power consumption, and operational reliability. It is a versatile solution for designers looking to interface ECL and TTL logic families in high-speed digital environments. With its compact package and comprehensive feature set, the MC10H124FNR2 is a valuable component for any application requiring fast and reliable logic level translation.

You May Also Be Interested in

Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8843 $60.5703
49+ $2.3666 $115.9634
76+ $2.2926 $174.2376
105+ $2.2187 $232.9635
135+ $2.1448 $289.5480
181+ $1.9228 $348.0268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess