EN
  • EN
  • DE

ADS4226IRGCT

Part No ADS4226IRGCT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Dual-Channel, 14-/12-Bit, 160/125/65MSPS Ultralow-Power ADC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 12
Sampling Rate 160M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-VQFN (9x9)
Win Source Part Number 1141692-ADS4226IRGCT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS4226
Introduction Date February 01, 2011
ECCN 3A991.c.2
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS4226IRGCT CAD Model

Description

Product Overview: ADS4226IRGCT from Texas Instruments

The ADS4226IRGCT is a state-of-the-art dual-channel analog-to-digital converter (ADC) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This high-performance ADC is designed to meet the rigorous demands of advanced digital signal processing applications such as wireless communications, test and measurement equipment, and radar systems.

Key Features

  • High-Speed Performance: The ADS4226IRGCT offers an impressive sampling rate of up to 160 MSPS (Mega Samples Per Second), providing the speed necessary for high-frequency signal acquisition and conversion.
  • Resolution: With a 12-bit resolution, this ADC delivers fine detail in signal conversion, ensuring high fidelity and precision in the digital representation of analog inputs.
  • Dual-Channel Operation: The device incorporates two ADCs in one package, enabling simultaneous sampling and processing of two separate input signals, which is critical for applications requiring multi-channel synchronization.
  • Low Power Consumption: Despite its high-speed capabilities, the ADS4226IRGCT is designed for efficiency, with a low power consumption that helps to minimize heat generation and save energy in system designs.
  • Advanced Digital Features: It includes digital signal processing features such as a digital down-converter, which reduces system complexity and cost by performing digital mixing and decimation on-chip.

Package and Integration

The ADS4226IRGCT comes in a compact VQFN (Very Thin Quad Flat Non-leaded) package, making it suitable for space-constrained applications. Its surface-mount design allows for easy integration into printed circuit boards, providing a streamlined solution for system designers.

Reliability and Support

As with all Texas Instruments products, the ADS4226IRGCT is backed by comprehensive technical support and documentation. Designers can access a wealth of resources, including datasheets, reference designs, and application notes, to facilitate the integration of the ADC into their projects. Furthermore, the product is manufactured to meet high-quality standards, ensuring reliable performance in even the most demanding environments.

With its combination of high-speed operation, precision, and advanced features, the ADS4226IRGCT is an ideal choice for designers looking to enhance the capabilities of their digital signal processing systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.7669 $93.5338
3+ $38.3729 $115.1187
5+ $37.1737 $185.8685
6+ $35.9746 $215.8476
8+ $34.7754 $278.2032
10+ $31.1780 $311.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess