EN
  • EN
  • DE

TPS72325DBVRG4

Part No TPS72325DBVRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 200mA Low-Noise, High-PSRR Negative Output Low-Dropout Linear Regulators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Polarity Negative
Output Type Fixed
Number of Regulators 1
Voltage Input MAX -10V
Output Voltage -2.5V
Voltage Dropout (Maximum) 0.5V @ 200mA
Output Current 200mA
Operating Supply Current 225μA ~ 325μA
PSRR 65dB ~ 48dB (1kHz ~ 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1273167-TPS72325DBVRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Signal Processing
Family Name TPS72325
Introduction Date September 01, 2004
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS72325DBVRG4 CAD Model

Description

Product Overview: TPS72325DBVRG4 from Texas Instruments

The TPS72325DBVRG4 is a high-precision, low-dropout voltage regulator designed by Texas Instruments to cater to an array of applications requiring a stable and clean power supply. This device is particularly suited for battery-powered systems, such as portable electronics, where energy efficiency is crucial. It provides a fixed output voltage of 2.5V with an impressive dropout voltage, ensuring reliable performance even when the supply voltage is close to the output voltage.

Key Features

  • Low Dropout: The TPS72325DBVRG4 boasts a very low dropout voltage, which enhances its efficiency and allows it to maintain a stable output even under tight supply conditions.
  • High Accuracy: With an output voltage accuracy of ±1%, this regulator ensures precise voltage delivery, which is essential for sensitive electronic components.
  • Adjustable Versions: While this model provides a fixed 2.5V output, Texas Instruments also offers adjustable versions, allowing for a customized voltage output as required by specific applications.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features protect the device and the system from damage due to excessive heat or current.
  • Low Power Consumption: The TPS72325DBVRG4 is designed for low quiescent current, making it ideal for battery-powered devices where power conservation is key.

Applications

  • Portable Electronics
  • Wireless Communication Devices
  • Power Supply for DSPs and Microcontrollers
  • Battery-Powered Equipment
  • Medical Devices

Product Specifications

  • Output Voltage: 2.5V
  • Output Current: Up to 200mA
  • Voltage Accuracy: ±1%
  • Package: 5-Pin SOT-23 (DBVR)
  • Operating Temperature Range: -40°C to 125°C

The TPS72325DBVRG4 from Texas Instruments is a robust and reliable voltage regulator that ensures consistent performance for a wide range of electronics. Its low dropout voltage, high accuracy, and power-saving features make it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4515 $51.9225
240+ $0.4229 $101.4960
370+ $0.4086 $151.1820
530+ $0.3800 $201.4000
685+ $0.3658 $250.5730
855+ $0.3515 $300.5325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,610 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess