Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Purpose Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 1
Max Frequency 2.8GHz
Trigger Type Positive, Negative
Supply Voltage - Operating -4.2 V to -5.7 V
Current - Quiescent 29mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 221544-MC10EL51DR2
Ultra Librarian 3D Model Ultra Librarian MC10EL51DR2 CAD Model

Description

ON Semiconductor MC10EL51DR2 Clock D Flip-Flop

The ON Semiconductor MC10EL51DR2 is a high-performance, ECL differential clock D flip-flop integrated circuit, designed to meet the demanding requirements of high-speed data communication and computing systems. This device is a part of ON Semiconductor's 10EL series, which is renowned for its fast propagation delays and minimal rise and fall times, making it an ideal solution for edge-triggered applications.

Key Features:

  • High Speed: The MC10EL51DR2 boasts a typical propagation delay of only 1.0 ns and a maximum frequency of 3.0 GHz, ensuring swift and reliable performance for high-speed operations.
  • Differential Design: The differential inputs provide improved noise immunity and allow for the use of differential signaling for enhanced signal integrity, particularly in environments with high electrical noise.
  • Positive Edge Triggered: As a positive edge-triggered device, it captures the value of the input signal at the moment of the rising edge of the clock signal, ensuring precise timing for synchronous operations.
  • Asynchronous Set/Reset: The flip-flop includes asynchronous set/reset functionality, providing additional control by allowing the user to set or reset the Q output independently of the clock signal.
  • Power Supply: It operates with a supply voltage of –4.2 V to –5.5 V, typical for ECL-powered devices, providing compatibility with existing ECL systems.
  • Temperature Range: This device can operate over a full industrial temperature range, making it suitable for use in a variety of challenging environments.
  • Package: The MC10EL51DR2 is available in an 8-pin SOIC package, ensuring a compact footprint for space-constrained applications.

Applications:

The versatility and high-speed performance of the MC10EL51DR2 make it ideal for a wide range of applications, including:

  • High-speed data transmission systems
  • Networking and telecommunication equipment
  • Signal processing and data acquisition
  • High-frequency clock data distribution
  • Industrial control systems

With its combination of speed, reliability, and functionality, the ON Semiconductor MC10EL51DR2 Clock D Flip-Flop is a solid choice for designers looking to optimize their high-speed digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $1.3304
ECAD model for 74LV74PW-Q100J
ON Semiconductor
Differential Data and Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $3.4228
ECAD model for MC100EL52D
Nexperia USA Inc.
IC FF D-TYPE DUAL 1BIT 8VSSOP
Need more? Email Us
ECAD model for 74AUP2G80DC,125
Nexperia USA Inc.
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.9044
ECAD model for 74HCT273PW-Q100J
Texas Instruments
2.5-V/3.3-V 20-BIT BUS-INTERFACE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 10BIT 56TVSOP
Need more? Email Us
ECAD model for SN74ALVTH16821VR
Texas Instruments
8-Bit Register
Lowest to $0.7231
ECAD model for CY74FCT273TSOCT
Texas Instruments
Octal D-type flip-flops with clear with Schmitt-trigger inputs 20-TSSOP -40 to 125
Lowest to $1.6826
ECAD model for PSN74HCS273PWR
ON Semiconductor
IC SHIFT REGISTER 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3239
ECAD model for NLV74HC595ADTR2G
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Internal Termination Data and Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8TSSOP
Need more? Email Us
ECAD model for MC100EP52DTR2

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention