EN
  • EN
  • DE

NLV74HC595ADTR2G

Part No NLV74HC595ADTR2G
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC SHIFT REGISTER 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr onsemi
Series Automotive, AEC-Q100, 74HC
Package Tape & Reel (TR)
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel, Serial
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number NLV74HC595
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-NLV74HC595ADTR2G-OS,ONSONSNLV74HC595ADTR2G
Standard Package 2,500
Win Source Part Number 1145337-NLV74HC595ADTR2G
Ultra Librarian 3D Model Ultra Librarian NLV74HC595ADTR2G CAD Model

Description

ON Semiconductor NLV74HC595ADTR2G - 8-Bit Shift Registers with Output Latches

The NLV74HC595ADTR2G is a high-performance, 8-bit serial-in, parallel-out shift register with a storage register and 3-state outputs from ON Semiconductor. This integrated circuit is designed to be used in a wide array of applications ranging from serial-to-parallel data conversion to extend the microprocessor's data bus. It is a variant of the popular 74HC595 series, with enhanced features to meet the demands of modern digital systems.

Key Features

  • High-Speed Operation: This device is capable of high-speed operation, which is essential for systems requiring quick data processing and throughput.
  • 8-Bit Serial Input: The NLV74HC595ADTR2G facilitates 8-bit serial input, allowing for efficient data transmission and minimizing the number of I/O lines required.
  • Parallel Output: With parallel output capabilities, the device can output data in a format that is readily usable by other system components.
  • Output Latches: The integrated output latches provide storage for the parallel outputs, ensuring data stability and integrity.
  • 3-State Outputs: The 3-state output configuration allows for connection to a common bus, which can be effectively disabled to prevent bus contention.
  • Shift Register Clear Function: A dedicated clear function enables the shift register to be rapidly cleared, enhancing data management and system control.

Applications

The NLV74HC595ADTR2G is versatile and can be used in a variety of applications, including:

  • Serial-to-parallel data conversion
  • Remote control holding registers
  • LED displays and LED drivers
  • Expandable data bus for microprocessors and microcontrollers

Product Specifications

The NLV74HC595ADTR2G is offered in a TSSOP-16 package, ensuring a compact footprint for space-constrained applications. It operates over a wide temperature range, making it suitable for industrial environments. The device is also compliant with the stringent requirements of the automotive industry, underlining its reliability and robustness.

ON Semiconductor's commitment to quality and performance is reflected in the NLV74HC595ADTR2G, making it an ideal choice for designers looking for a shift register solution that offers both functionality and durability.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2892 $57.8400
490+ $0.2374 $116.3260
755+ $0.2300 $173.6500
1,040+ $0.2226 $231.5040
1,345+ $0.2151 $289.3095
1,800+ $0.1929 $347.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,640 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess