EN
  • EN
  • DE

SN74ALVTH16821VR

Part No SN74ALVTH16821VR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 2.5-V/3.3-V 20-BIT BUS-INTERFACE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 10BIT 56TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Bits per Element 10
Clock Frequency 150MHz
Max Propagation Delay at V, Max CL 3.5ns at 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8mA, 24mA; 32mA, 64mA
Supply Voltage (V) 2.3V ~ 2.7V, 3V ~ 3.6V
Current - Quiescent (Iq) 100μA
Input Capacitance 3.5pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-TFSOP
Family Part Number 74ALVTH16821
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1253944-SN74ALVTH16821VR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74ALVTH16821VR CAD Model

Description

Product Overview: SN74ALVTH16821VR

The SN74ALVTH16821VR from Texas Instruments is a high-performance, 20-bit universal bus driver designed to meet the needs of high-speed, low-power consumption, and low-noise environments. This integrated circuit (IC) is part of the ALVTH series, which is known for its advanced 2.5-V/3.3-V 16-bit bus transceivers and registers.

Key Features:

  • Technology: The device utilizes BiCMOS technology which combines the high-speed performance of bipolar transistors with the low power consumption of CMOS technology.
  • Bus Interface: It features a 20-bit interface, perfect for wide data path management and high-density applications.
  • Operating Voltage: The SN74ALVTH16821VR operates at a voltage range of 2.5V to 3.3V, making it compatible with various logic levels and suitable for mixed-voltage system environments.
  • High Drive: The IC provides high-drive outputs (-32 mA IOH, 64 mA IOL) to ensure signal integrity in heavy load conditions.
  • Speed: With fast propagation delays and output transition times, it is optimized for high-speed data transmission, reducing system bottlenecks.
  • Package: Housed in a 56-Pin SSOP (Shrink Small Outline Package), the SN74ALVTH16821VR is designed for space-saving and reliable surface-mount applications.

Applications:

The SN74ALVTH16821VR is ideal for a diverse range of applications, including:

  • Memory interfacing
  • Data communication
  • Server and telecom infrastructure
  • High-speed data acquisition systems
  • Industrial control systems

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the SN74ALVTH16821VR is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the industry standards for performance and durability.

Ordering Information:

To order or inquire about the SN74ALVTH16821VR, customers can visit the Texas Instruments website or contact authorized distributors. Detailed specifications, data sheets, and support resources are available to assist with product integration and utilization.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8754 $53.6294
25+ $4.0003 $100.0075
39+ $3.8753 $151.1367
54+ $3.7503 $202.5162
69+ $3.6253 $250.1457
93+ $3.2503 $302.2779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess