EN
  • EN
  • DE

DSPIC33CK128MP202-E/2N

Part No DSPIC33CK128MP202-E/2N
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 28UQFN / dsPIC Automotive, AEC-Q100, dsPIC™ 33CK, Functional Safety (FuSa) Microcontroller IC 16-Bit 100MHz 128KB (128K x 8) FLASH 28-UQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, dsPIC™ 33CK, Functional Safety (FuSa)
Package Tube
Product Status Active
Core Processor dsPIC
Core Size 16-Bit
Speed 100MHz
Connectivity I²C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O 21
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 12x12b; D/A 3x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 28-UQFN Exposed Pad
Supplier Device Package 28-UQFN (6x6)
Base Product Number DSPIC33CK128MP202
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1356415-DSPIC33CK128MP202-E/2N
Ultra Librarian 3D Model Ultra Librarian DSPIC33CK128MP202-E/2N CAD Model

Description

dSPIC33CK128MP202-E/2N: A High-Performance Digital Signal Controller from Microchip Technology

The dSPIC33CK128MP202-E/2N is a cutting-edge digital signal controller (DSC) from Microchip Technology, designed to cater to the demanding needs of modern embedded control systems. This DSC is part of the dsPIC33CK family, which is renowned for its high computational performance and flexible communication options, making it an ideal choice for applications that require complex algorithms and real-time processing, such as motor control, power supplies, and industrial automation.

Key Features:

  • High-Speed CPU: The 16-bit dsPIC33CK core operates at up to 100 MIPS (Million Instructions Per Second), providing the computational power necessary for high-speed control algorithms.
  • Advanced Memory: With 128 KB of flash memory and 16 KB of RAM, this DSC has ample space for application code and data buffering, ensuring smooth operation even in complex tasks.
  • Robust Peripheral Set: The dSPIC33CK128MP202-E/2N comes equipped with a rich set of peripherals, including high-resolution PWMs, ADCs, and communication interfaces such as UART, SPI, and I2C, enabling versatile connectivity and control options.
  • Dual Partition Flash: The device features Live Update Flash capability, which allows for firmware updates with minimal interruption, enhancing reliability and uptime.
  • Enhanced Security: Security features such as Flash memory write protection and a Random Number Generator (RNG) contribute to the device's robustness in applications where data integrity and secure operation are paramount.
  • Optimized for Motor Control: The inclusion of high-resolution PWMs and high-speed ADCs make this controller particularly suitable for precision motor control applications.
  • Extended Temperature Range: This device is operational over an extended temperature range, ensuring reliable performance in harsh environments.

Applications:

The dSPIC33CK128MP202-E/2N is a versatile DSC that can be employed in a wide array of applications. Its powerful core and comprehensive peripheral set make it particularly well-suited for:

  • Advanced motor control systems
  • Industrial automation and process control
  • Automotive and transportation systems
  • Power supply and power management systems
  • Consumer electronics
  • Internet of Things (IoT) devices

With its robust architecture and flexible feature set, the dSPIC33CK128MP202-E/2N from Microchip Technology stands out as a top choice for developers seeking a high-performance, reliable digital signal controller for their next project.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
Lowest to $2.0975
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess