EN
  • EN
  • DE

74AUP2G80DC,125

Part No 74AUP2G80DC,125
Manufacturer Nexperia USA Inc.
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 1BIT 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Nexperia USA Inc.
Series 74AUP
Package Tape & Reel
Product Status Active
Function Standard
Type D-Type
Output Type Inverted
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 309 MHz
Max Propagation Delay @ V, Max CL 6.4ns @ 3.3V, 30pF
Trigger Type Positive Edge
Current - Output High, Low 4mA, 4mA
Voltage - Supply 0.8V ~ 3.6V
Current - Quiescent (Iq) 500 nA
Input Capacitance 0.6 pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package 8-VSSOP
Package / Case 8-VFSOP (0.091", 2.30mm Width)
Base Product Number 74AUP2G80
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370980-74AUP2G80DC,125
Ultra Librarian 3D Model Ultra Librarian 74AUP2G80DC,125 CAD Model

Description

The 1191224 is a D-Type flip-flop integrated circuit from Nexperia USA Inc. It belongs to the 74AUP series and comes in an 8-VFSOP package.

  • Temperature Range: -40°C to 125°C
  • Voltage Supply Range: 0.8V to 3.6V
  • Output Type: Inverted
  • Clock Frequency: 309 MHz
  • Maximum Propagation Delay: 6.4ns @ 3.3V and 30pF
  • Current Quiescent: 500nA
  • Current Output: 4mA (High and Low)
  • Elements: 2
  • Bits per Element: 1
  • Trigger: Positive Edge
  • Input Capacitance: 0.6 pF

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.6199
Fairchild/ON Semiconductor
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.5047
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732
Texas Instruments
Flip Flop D-Type Bus Interface Pos-Edge 1-Element 16-Pin SOIC N T/R
Lowest to $0.3924
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.2814
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.7409
Texas Instruments
IC JK TYPE NEG TRG DUAL 14DIP
Lowest to $1.2415
ON Semiconductor
3-STATE Octal D-Type Latch . 3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4400
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.3172

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess