EN
  • EN
  • DE

CY74FCT273TSOCT

Part No CY74FCT273TSOCT
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 8-Bit Register
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74FCT
Packaging Reel - TR
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Propagation Delay @ V, Max CL 13ns @ 5V, 50pF
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Current - Quiescent 200μA
Input Capacitance 5pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 1164428-CY74FCT273TSOCT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name CY74FCT273
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CY74FCT273TSOCT CAD Model

Description

The CY74FCT273TSOCT is a high-performance, octal D-type flip-flop with clear, manufactured by Texas Instruments. This integrated circuit is designed to meet the demanding requirements of fast communication and computing environments, providing a reliable and efficient solution for data storage, signal processing, and control applications.

Key Features

  • Logic Type: Octal D-type flip-flop with clear
  • Operating Voltage: 4.5V to 5.5V, making it compatible with TTL logic levels
  • High Speed: Propagation delay typically less than 4.5ns, enabling high-speed operation for critical applications
  • Output Drive Capability: Capable of driving up to 64mA, allowing direct drive of heavy loads or wire-OR logic
  • Low Power Consumption: ICC reduced by 50% over the standard series, contributing to energy efficiency
  • Package: Offered in a 20-pin SOIC package, suitable for surface-mount technology (SMT)
  • Operating Temperature: Designed to function over an extended temperature range from -40°C to 85°C

Applications

The CY74FCT273TSOCT is versatile and can be used in various applications, including:

  • Temporary storage of data
  • System control functions
  • Data synchronization and transfer
  • Communication systems
  • Processors and computing equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the CY74FCT273TSOCT is no exception. It is manufactured with the latest semiconductor technology and undergoes rigorous testing to ensure it meets the high standards expected from a leading component manufacturer.

Environmental Compliance

The CY74FCT273TSOCT is RoHS compliant, ensuring that it adheres to the European Union's directive on the restriction of hazardous substances in electronic equipment. This makes it an environmentally friendly choice for manufacturers looking to minimize the ecological impact of their products.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8228 $53.4820
150+ $0.6752 $101.2800
230+ $0.6541 $150.4430
320+ $0.6330 $202.5600
410+ $0.6119 $250.8790
550+ $0.5486 $301.7300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess