EN
  • EN
  • DE

MC10E166FNR2

Part No MC10E166FNR2
Manufacturer ON Semiconductor
Catalog Logic - Comparators
Description 5V ECL 9-Bit Magnitude Comparator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10E
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Magnitude Comparator
Resolution 9
Output Active High
Output Function A<B, A=B, A>B
Operating Supply Voltage 4.2 V ~ 5.5 V, -4.2 V ~ -5.5 V
Current - Output High, Low 50mA, 50mA
Max Propagation Delay @ V, Max CL 1.4ns @ 5V, -
Operating Temperature Range 0°C ~ 85°C
Package 28-LCC (J-Lead)
Mounting SMD
RoHS State Request Verification
Win Source Part Number 1217093-MC10E166FNR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC10E166
Introduction Date June 27, 1996
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date Obsolete
Quantity per package 500
Ultra Librarian 3D Model Ultra Librarian MC10E166FNR2 CAD Model

Description

ON Semiconductor MC10E166FNR2 High-Speed Hex ECL D Flip-Flop

The MC10E166FNR2 is a state-of-the-art, high-speed hex D-type flip-flop device designed and manufactured by ON Semiconductor. This device is a part of the 10E series, which is known for its exceptional performance in demanding applications that require fast switching and precise timing. The MC10E166FNR2 is specifically engineered to meet the needs of high-speed data processing and communication systems where signal integrity and reliability are paramount.

Constructed with advanced Emitter Coupled Logic (ECL) technology, the MC10E166FNR2 offers a combination of high-speed operation and minimal power consumption. The flip-flop operates with a differential ECL input structure that ensures fast signal propagation and reduced noise susceptibility, making it ideal for high-frequency applications.

The device features a hex configuration, which means it contains six individual D-type flip-flops within a single package. This compact integration allows for a reduction in board space and simplifies design complexity. Each flip-flop has differential clock and data inputs, along with complementary Q and Q-bar outputs, providing designers with flexibility and ease of implementation in various circuit configurations.

Key specifications of the MC10E166FNR2 include a typical propagation delay of just 1.0 ns, which is indicative of its high-speed capabilities. The device operates over a wide voltage range and is characterized for performance over the full military temperature range, making it suitable for use in harsh environments and mission-critical applications.

ON Semiconductor's MC10E166FNR2 is available in a PLCC-28 package, ensuring robustness and ease of mounting onto printed circuit boards. Its surface-mount design aligns with modern manufacturing processes and assists in achieving compact, high-density layouts.

Overall, the MC10E166FNR2 from ON Semiconductor represents a reliable and efficient solution for designers looking to implement high-speed digital logic operations. With its fast switching speeds, low power consumption, and rugged design, this device is well-suited for a wide range of applications, including telecommunications, computing, aerospace, and any system requiring precise timing and high-speed data handling.

You May Also Be Interested in

Texas Instruments
IC MAG COMPARATOR 4BIT 16-SO
Need more? Email Us
Microchip Technology
IC COMPARATOR MAGNITUDE 28PLCC / Magnitude Comparator Bit Active High Output AB 28-PLCC (11.48x11.48)
Need more? Email Us
NXP / Nexperia
NEXPERIA 74HC85PW - MAGNITUDE CO
Need more? Email Us
Texas Instruments
IC COMPARATOR MAGNITUDE 20SOIC / Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Lowest to $1.2861
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SO / Magnitude Comparator Bit Active High Output A=B 20-SO
Need more? Email Us
Nexperia USA Inc.
IDENTITY COMPARATOR
Need more? Email Us
Texas Instruments
IC COMPARATOR MAGNITUDE 20SOIC / Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess