Products specifications

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Tube
Connector Type Plug, Center Strip Contacts
Number of Positions 120
Pitch 0.031" (0.80mm)
Number of Rows 2
Mounting Style SMD
Features Board Guide
Contact Finish Gold
Contact Finish Thickness 8.00μin (0.203μm)
Mated Stacking Heights 5mm, 9mm, 13mm, 17mm
Height Above Board 0.181" (4.60mm)
Manufacturer Pack Quantity 9
MSL Level 1 (Unlimited)
Win Source Part Number 1129055-5177984-5
Manufacturer Homepage www.macom.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 5177984-5 CAD Model

Description

The 5177984-5 is an electronic component manufactured by TE Connectivity AMP Connectors.

You May Also Be Interested in

Sullins Connector Solutions
CONN FMALE 28POS .1" SMD GOLD / Conn Socket Strip F 28 POS 2.54mm Solder ST SMD
Need more? Email Us
ECAD model for PPPC281KFXC
TE Connectivity
HV 100 VERTICAL CONNECTOR DUAL ROW, 7,0MM HEIGHT, TOP ENTRY, GOLD, MAX. 2X36 POSITIONS | CONN RCPT 10POS 0.1 GOLD PCB
Need more? Email Us
ECAD model for 215307-5
Hirose Electric Co Ltd
CONN SOCKET 2.5MM 22-26AWG / Contact SKT POS Crimp Cable Mount
Need more? Email Us
ECAD model for HNC-2.5S-C-A(12)
3M
CONN 12POS 2MM IDC SOCKET 30AU / Conn IDC Connector SKT 12 POS 2mm IDT RA Cable Mount Box
Need more? Email Us
ECAD model for 152212-0113-GB
Sullins Connector Solutions
CONN HEADER FMAL 34PS .1" DL TIN / Conn Socket Strip F 34 POS 2.54mm Solder ST Thru-Hole
Need more? Email Us
ECAD model for PPTC172LFBN-RC
JST Sales America Inc.
CONN HEADER XH SMD 3POS 2.5MM / Conn Shrouded Header HDR 3 POS 2.5mm Solder RA SMD T/R
Lowest to $0.4216
ECAD model for S3B-XH-SM4-TB(LF)(SN)
Amphenol FCI
HEADER BERGSTIK STR / Conn Unshrouded Header HDR 16 POS 2.54mm Solder ST Top Entry Thru-Hole Bag
Need more? Email Us
ECAD model for 54101-S3016A01LF
Samtec Inc.
.050 MICRO STRIPS / Conn Socket Strip SKT 46 POS 1.27mm Solder ST Thru-Hole Tube
Need more? Email Us
ECAD model for SMS-123-01-G-D
Souriau Connection Technology
STR BRDMNT 24POS F PCB / Conn Qikmate F 24 POS 5.08mm Solder ST Thru-Hole
Need more? Email Us
ECAD model for SMS24SE3K9

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4769 $52.1535
36+ $2.8528 $102.7008
55+ $2.7637 $152.0035
75+ $2.6745 $200.5875
97+ $2.5854 $250.7838
130+ $2.3179 $301.3270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention