Products specifications

Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 759065-ADS1000AOIDBVR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS1000AOIDBVR CAD Model

Description

The ADS1000AOIDBVR from Texas Instruments is a precision, compact, 12-bit Analog-to-Digital Converter (ADC) that delivers high-performance data conversion in a tiny SOT23-6 package. This device is designed for space-constrained applications that require accurate electrical measurement and monitoring, making it an ideal solution for portable and battery-powered equipment.

Key Features

  • Resolution: 12-bit resolution offers fine detail in the analog signal conversion, providing a higher level of accuracy for sensitive applications.
  • Sampling Rate: With a maximum sampling rate of 128 samples per second (SPS), it balances the need for speed and power efficiency.
  • Single Power Supply: Operates from a single power supply ranging from 2.7V to 5.5V, making it versatile for various application voltages.
  • I2C Interface: Features an I2C-compatible serial interface, which allows for easy integration with most microcontrollers and processors.
  • Small Form Factor: The SOT23-6 package is designed for space-saving on PCBs, which is crucial for compact electronic designs.
  • Auto-Power Down: Includes an auto-power-down feature that reduces power consumption when not converting, extending battery life in portable applications.

Applications

The ADS1000AOIDBVR is versatile and can be used across a wide range of applications, including:

  • Battery monitoring systems
  • Portable instrumentation
  • Data acquisition systems
  • Temperature measurement and control
  • Medical devices
  • Consumer electronics

Conclusion

Overall, the Texas Instruments ADS1000AOIDBVR ADC offers a blend of precision, power efficiency, and ease of use, packaged in a tiny footprint. Whether it's for industrial, consumer, or medical applications, this ADC provides reliable performance for systems where space and power are at a premium. Its integration capabilities with I2C and the wide voltage range support make it a flexible choice for designers looking to enhance their systems with accurate analog-to-digital conversion.

You May Also Be Interested in

Texas Instruments
4-BIT D-TYPE REGISTERS WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for SN74LS173AD
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $1.3232
ECAD model for TPS77815PWPR
Texas Instruments
HIGH OUTPUT RS-485 TRANSCEIVERS
Need more? Email Us
ECAD model for SN75HVD07P
Texas Instruments
8-BIT LVTTL-TO-GTLP ADJUSTABLE-EDGE-RATE REGISTERED TRANSCEIVER WITH SPLIT LVTTL PORT AND FEEDBACK PATH
Need more? Email Us
ECAD model for SN74GTLP2033DGVR
STMicroelectronics
LOW-NOISE JFET-INPUT OPERATIONAL AMPLIFIERS | IC OPAMP JFET 2 CIRCUIT 8SO
Lowest to $0.8375
ECAD model for TL072ACD
Vishay
Surface Mount Schottky Barrier Rectifier
Lowest to $0.0522
ECAD model for SS12-E3
Vishay
Optocoupler with Phototransistor Output | OPTOISOLATOR 5KV TRANS 6DIP
Lowest to $3.6531
ECAD model for TCDT1123
Texas Instruments
Quad Channel (Half X4 Lane) PCIe Redriver/Equalizer
Lowest to $21.0136
ECAD model for SN65LVPE504RUAR
Microchip Technology
3-1/2 DIGIT A/D CONVERTERS | IC ADC 3 1/2DGT LED DVR 40-DIP
Need more? Email Us
ECAD model for TC7107IPL

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6145 $52.2900
47+ $2.1452 $100.8244
73+ $2.0782 $151.7086
100+ $2.0112 $201.1200
129+ $1.9441 $250.7889
173+ $1.7430 $301.5390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 62 pieces
MOQ: 20 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention