Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707187-MAX900BEPP+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX900BEPP+ CAD Model

Description

The MAX900BEPP+ is a precision high-speed comparator from Maxim Integrated, designed to deliver exceptional performance with a fast response time. This advanced comparator is ideal for a variety of applications, including zero-crossing detectors, high-speed signal processing, A/D converters, and pulse and square-wave shapers.

Key Features

  • Ultra-Fast Propagation Delay: The device boasts a propagation delay as low as 10ns, ensuring swift response times for critical applications.
  • Low Power Consumption: With power requirements as minimal as 4.5mW per comparator at ±5V, the MAX900BEPP+ is not only fast but also energy-efficient.
  • High Input Impedance: The comparator comes with a high input impedance, making it less likely to load the source circuit and more versatile in various applications.
  • Versatile Power Supply: It operates over a wide supply voltage range of ±4.5V to ±5.5V, accommodating a range of power environments.
  • Improved Output Stage: The TTL/CMOS-compatible output stage can drive loads directly, simplifying design and reducing component count.

Product Specifications

Parameter Value Part Number MAX900BEPP+ Function Comparator Number of Channels 1 Response Time 10ns Operating Temperature -40°C to +85°C Supply Voltage ±4.5V to ±5.5V Mounting Type Through Hole Package/Case 20-PDIP

The MAX900BEPP+ is a testament to Maxim Integrated's commitment to providing high-quality, reliable components for demanding electronic systems. With its ultra-fast response time and low power consumption, this comparator is an excellent choice for designers looking to enhance the speed and efficiency of their electronic designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC COMPARATOR MAGNITUDE 4B 16DIP
Need more? Email Us
ECAD model for DM74LS85N
Texas Instruments
IC COMPARATOR MAGNITUDE 16SOIC / Magnitude Comparator 4-Bit Non-Inverting 16-Pin SOIC T/R
Need more? Email Us
ECAD model for CD74HCT85MT
ON Semiconductor
5-Bit Magnitude Comparator
Lowest to $9.2702
ECAD model for MC10H166P
Fairchild/ON Semiconductor
IC COMPARATOR IDENTITY 8B 20SOIC
Need more? Email Us
ECAD model for DM74ALS520WMX
IDT, Integrated Device Technology Inc
IC COMPARATOR IDENTITY 8B 20SSOP
Need more? Email Us
ECAD model for IDT74FCT521CTPYG
Microchip Technology
IC COMPARATOR MAGNITUDE 28PLCC
Need more? Email Us
ECAD model for SY100E166JC
Texas Instruments
IC COMPARATOR MAGNITUDE 16SOIC / Magnitude Comparator 4-Bit 16-Pin SOIC T/R
Need more? Email Us
ECAD model for CD74HCT85M96
Texas Instruments
IC COMPARATOR IDENTITY 20SOIC
Lowest to $0.7919
ECAD model for CD74HCT688M96
Fairchild/ON Semiconductor
IC COMPARATOR IDENTITY 8B 20SOIC
Need more? Email Us
ECAD model for DM74ALS520WM

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention