Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 5mA
Tolerance ±0.15%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 70μVp-p
Voltage - Input 2.7 V to 5.5 V
Operating Supply Current 8.5μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-3
Win Source Part Number 143648-REF3325AIDCKT
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Portable Devices, Consumer Electronics, Sensing & Instrumentation, Test & Measurement, Medical, Power Management
Ultra Librarian 3D Model Ultra Librarian REF3325AIDCKT CAD Model

Description

The REF3325AIDCKT is a high-performance, low-power voltage reference product from the globally renowned technology company, Texas Instruments.

  • Output Voltage: 2.5V
  • Drift: 3 ppm/°C (maximum) over temperature
  • Dropout Voltage: 180mV
  • Quiescent Current: 4µA
  • Operating Temperature Range: -40°C to +125°C
  • Output Current: 10mA
  • Noise: 30µVp-p/V

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 0.5% SOT23-3 / Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12 mA SOT-23-3
Lowest to $2.5586
ECAD model for LM4041QCEM3X-1.2NO
Linear Technology
IC VREF SERIES 5V 8DIP
Need more? Email Us
ECAD model for LT1236CIN8-5#PBF
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.6582
ECAD model for MAX6138CEXR50-T
Analog Devices Inc.
V-Ref Precision 2.5V 30mA 8-Pin SOIC N T/R / IC VREF SERIES 2.5V 8SOIC
Lowest to $48.2443
ECAD model for ADR431BRZ-REEL7
Texas Instruments
THE RAIL SPLITTER PRECISION VIRTUAL GROUND
Need more? Email Us
ECAD model for TLE2426CP
Analog Devices Inc.
IC VREF SERIES 0.4% SOT23-3 / Series Voltage Reference IC Fixed 2.5V V ±0.4% 5 mA SOT-23-3
Lowest to $3.3264
ECAD model for MAX6066BEUR-T
STMicroelectronics
IC REG MICROPWR HI PREC 8QFN / Series Voltage Reference IC Fixed 1.25V V ±0.15% 5 mA 8-QFN (1.5x1.5)
Lowest to $1.5600
ECAD model for TS3312AQPR
Texas Instruments
IC VREF SHUNT 1.235V 8TSSOP
Lowest to $0.7497
ECAD model for LM385PW-1-2
Maxim Integrated
Low-Noise, Precision, +2.5V/+4.096V/+5V Voltage References | IC VREF SERIES 4.096V 8CERDIP
Lowest to $19.5582
ECAD model for MAX6241AMJA

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5662 $51.3240
48+ $2.1056 $101.0688
74+ $2.0398 $150.9452
102+ $1.9740 $201.3480
132+ $1.9082 $251.8824
176+ $1.7108 $301.1008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 52,870 pieces
MOQ: 20 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention