Products specifications

Package Tube
Product Status Obsolete
Number of Characters 3
Size / Dimension 0.689" H x 1.490" W x 0.276" D (17.50mm x 37.85mm x 7.00mm)
Digit/Alpha Size 0.52" (13.21mm)
Display Type 7-Segment
Common Pin Common Cathode
Color Orange-Red
Voltage - Forward (Vf) (Typ) 2V
Current - Test 20mA
Millicandela Rating 2.2mcd
Wavelength - Peak 630nm
Power Dissipation (Max) 75mW
Package / Case 30-DIP (0.600\
Ultra Librarian 3D Model Ultra Librarian LTC-5336E CAD Model

Description

NULL

You May Also Be Interested in

Broadcom Limited
Black Surface Seven Segment Displays | DISPLAY 7SEGMENT GREEN CC 0.3"
Lowest to $8.4492
ECAD model for HDSP-A513
Broadcom Limited
DISPLAY 7SEG 0.43" SGL RED 14DIP / Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2.1V 20mA 0.750" H x 0.500" W x 0.250" D (19.05mm x 12.70mm x 6.35mm) 14-DIP (0.300", 7.62mm), 10 Leads
Need more? Email Us
ECAD model for 5082-7653-DE000
Everlight Electronics Co Ltd
Display Modules - LED Character and Numeric Yellow-Green 7-Segment 4 Character Common Cathode 2V 20mA 0.748" H x 1.984" W x 0.315" D (19.00mm x 50.40mm x 8.00mm) 12-DIP (0.600", 15.24mm)
Need more? Email Us
ECAD model for F511SYGWA/S530-E2
Broadcom Limited
DISPLAY 7SEG 0.3" SGL GRN 10DIP / Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2V 10mA 0.500" H x 0.300" W x 0.390" D (12.70mm x 7.62mm x 9.91mm) 10-DIP (0.200", 5.08mm)
Lowest to $10.1783
ECAD model for HDSP-A901
Everlight Electronics Co Ltd
DISPLAY SGL DIGIT 0.3" RED-ORN
Need more? Email Us
ECAD model for S530-A4
Broadcom Limited
DISPLAY 7-SEG 0.29" SGL RED 8DIP / Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 10mA 0.531" H x 0.402" W x 0.169" D (13.50mm x 10.20mm x 4.30mm) 8-DIP (0.600", 15.20mm)
Lowest to $104.4211
ECAD model for HDSP-0760
Everlight Electronics Co Ltd
DISPLAY ALLNGAP SGL DIGIT SMD
Lowest to $0.5906
ECAD model for SS206SURWA/S530-A3/S290
Broadcom Limited
DISPLAY 7SEG 0.56" SGL YLW 10DIP / Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Cathode 2.1V 20mA 0.670" H x 0.495" W x 0.315" D (17.02mm x 12.57mm x 8.00mm) 10-DIP (0.600", 15.24mm)
Need more? Email Us
ECAD model for HDSP-5703-GH000
ON Semiconductor
DISPLAY 7-SEG 0.3" SGL RED 14DIP / Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2.5V (Max) 20mA 0.738" H x 0.386" W x 0.200" D (18.75mm x 9.80mm x 5.08mm) 14-DIP (0.300", 7.62mm)
Need more? Email Us
ECAD model for MAN3920A

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention