EN
  • EN
  • DE

LT4356CDE-3#TRPBF

Part No LT4356CDE-3#TRPBF
Manufacturer Linear Technology
Catalog Surge Suppression ICs
Description IC SURGE STOPPER ADJ 12-DFN / Surge Stopper Automotive 12-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Linear Technology
Packaging Reel package
Voltage - Clamping 27V Adj
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD
Package 12-WFDFN Exposed Pad
Manufacturer Package 12-DFN (4x3)
Voltage - Working 4 ~ 80V
Win Source Part Number 781424-LT4356CDE-3#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT4356-3
Introduction Date March 18, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT4356CDE-3#TRPBF CAD Model

Description

Product Overview: LT4356CDE-3#TRPBF

The LT4356CDE-3#TRPBF is a robust surge stopper device designed by Linear Technology to protect sensitive electronic circuits from high voltage transients and surges. It is an essential component for systems that require reliable protection against voltage spikes often found in industrial, automotive, and telecommunication applications. This surge stopper operates by controlling the gate voltage of an external N-channel MOSFET to act as a variable resistor, clamping the output voltage to a safe level during an overvoltage event.

One of the key features of the LT4356CDE-3#TRPBF is its wide input voltage range, which allows it to handle transient overvoltages from 4V to 80V, making it suitable for a broad range of applications. The device also offers an adjustable output clamp voltage, which can be set by the user through external resistors, giving designers the flexibility to tailor the protection level to the specific needs of their circuit.

The LT4356CDE-3#TRPBF is designed with an overcurrent protection feature that limits the output current during fault conditions. This is achieved by monitoring the voltage drop across the MOSFET and controlling the gate voltage to maintain a safe current level. This helps to prevent damage to the MOSFET and other components in the circuit. Additionally, the device includes a fault indicator that provides a status output to signal when the surge stopper is in operation.

For ease of integration into various designs, the LT4356CDE-3#TRPBF is available in a compact, thermally efficient 12-lead DFN package. This package is suitable for space-constrained applications while providing excellent thermal performance necessary for high power operation. The device is also fully specified over the temperature range of -40°C to +125°C, ensuring reliable operation in harsh environments.

Overall, the LT4356CDE-3#TRPBF from Linear Technology is a highly reliable and versatile surge stopper, offering robust protection for electronic circuits against voltage transients. Its adjustable clamping voltage, wide input range, and overcurrent protection make it an ideal choice for designers looking to enhance the durability and longevity of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC PORT PROTECTOR VGA 24TQFN
Need more? Email Us
Bourns Inc.
CIRCUIT PROT 200MA 500VIMP TBU
Need more? Email Us
Bourns Inc.
SURGE SUPP TBU 100MA 850VIMP SMD
Lowest to $0.9893
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.3905
Texas Instruments
USB Type-C Port Protector: Short-to-VBUS Overvoltage and IEC ESD Protection | SURGE SUPP 8VC 2-CIRCUIT 20WQFN
Lowest to $0.8963
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $6.1048
Bourns Inc.
TBU High Speed Protectors
Lowest to $2.5740
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy
Lowest to $9.6310
Bourns Inc.
SURGE SUPP TBU DL 50OHM 850VIMP
Lowest to $0.8408

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2113 $50.4791
17+ $5.9170 $100.5890
27+ $5.7321 $154.7667
37+ $5.5472 $205.2464
47+ $5.3623 $252.0281
63+ $4.8075 $302.8725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,545 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess