EN
  • EN
  • DE

MAX3173CAI

Part No MAX3173CAI
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description S/WARE CONTROLLED TRANSCEIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/3
Duplex Full, Half
Receiver Hysteresis 500 mV
Data Rate 10Mbps
Voltage - Supply 3.135V ~ 3.465V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Standard Package 41 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 630274-MAX3173CAI
Ultra Librarian 3D Model Ultra Librarian MAX3173CAI CAD Model

Description

Maxim Integrated MAX3173CAI: High-Speed, Multi-Protocol Serial Transceiver

The MAX3173CAI from Maxim Integrated is a versatile and high-performance multi-protocol serial transceiver designed to facilitate communication in demanding applications. This robust integrated circuit supports various serial protocols, making it an ideal solution for systems requiring reliable data transfer at high speeds.

Key Features:

  • Multi-Protocol Interface: The MAX3173CAI supports several serial communication standards, including RS-232, RS-485, and RS-422, providing flexibility for designers to integrate the device into a wide range of applications.
  • High Data Rate: Capable of operating at data rates up to 10Mbps, this transceiver is well-suited for high-speed data communication tasks, ensuring efficient and rapid data transfer.
  • Integrated Protection: The device includes built-in electrostatic discharge (ESD) protection circuits, safeguarding the transceiver against the damaging effects of static electricity and enhancing system reliability.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX3173CAI consumes minimal power during operation, making it suitable for power-sensitive applications.
  • Wide Operating Temperature Range: The transceiver operates over an extended temperature range of -40°C to +85°C, allowing for deployment in environments with varying temperature conditions.

Applications:

The MAX3173CAI's versatility makes it an excellent choice for a variety of applications, including but not limited to:

  • Industrial control systems
  • Networking equipment
  • Point-of-sale terminals
  • Data acquisition systems

Package and Availability:

The device is offered in a 28-pin SSOP (Shrink Small Outline Package) that provides a compact footprint while allowing for efficient thermal management. The MAX3173CAI is available for purchase through Maxim Integrated's distribution channels, and detailed technical documentation, including datasheets and application notes, can be accessed through the company's website.

With its combination of high-speed operation, protocol flexibility, and robust protection features, the MAX3173CAI is an excellent choice for system designers looking to enhance the performance and reliability of their serial communication interfaces.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.6662 $68.3310
11+ $11.2134 $123.3474
16+ $10.8629 $173.8064
22+ $10.5125 $231.2750
29+ $10.1622 $294.7038
39+ $9.1109 $355.3251
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess