EN
  • EN
  • DE

SN74HC688DW

Part No SN74HC688DW
Manufacturer Texas Instruments
Catalog Logic - Comparators
Description 8-BIT IDENTITY COMPARATORS | IC COMPARATOR IDENTITY 8B 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Identity Comparator
Resolution 8
Output Active Low
Output Function A=B
Supply Voltage (V) 2V ~ 6V
Current - Output High, Low 5.2mA, 5.2mA
Max Propagation Delay at V, Max CL 36ns at 6V, 50pF
Current - Quiescent (Iq) 8μA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-SOIC
Mounting Style SMD
Family Part Number 74HC688
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1254701-SN74HC688DW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Industrial
Ultra Librarian 3D Model Ultra Librarian SN74HC688DW CAD Model

Description

The SN74HC688DW, manufactured by Texas Instruments, is an 8-bit identity comparator that belongs to the 'HC family of high-speed integrated circuits. This precision device is designed to offer a high-performance solution for digital comparison applications. The SN74HC688DW is encapsulated in a SOIC-20 wide body package, ensuring a compact footprint for space-conscious designs.

Key Features

  • Voltage Range: The device operates over a wide voltage range from 2V to 6V, making it versatile for various applications and compatible with TTL logic levels.
  • High-Speed: With a typical propagation delay as low as 13 ns, the SN74HC688DW is engineered for high-speed operations, facilitating quick data processing and comparison tasks.
  • Low Power Consumption: It features low power consumption, with a typical quiescent current of 20 µA, which is ideal for battery-operated and power-sensitive applications.
  • 8-Bit Comparison: The comparator can compare two 8-bit words and provides a binary output indicating equality. This function is essential for systems requiring data validation and sorting.
  • Output Capability: The open-collector output configuration allows for wired-AND connections, providing flexibility in output interfacing and enabling the connection of multiple outputs to a common bus.

Applications

The SN74HC688DW is suitable for a wide range of applications, including:

  • Data processing systems
  • Microprocessor-based systems
  • Digital signal processing (DSP)
  • Instrumentation and control systems
  • Communication systems

Quality and Reliability

As with all Texas Instruments products, the SN74HC688DW is designed to meet high standards of quality and reliability. It is rigorously tested to ensure performance specifications are met, making it a reliable choice for both commercial and industrial applications.

Ordering and Packaging

The SN74HC688DW is available in tube or tape and reel packaging options, facilitating easy integration into manufacturing workflows. For detailed ordering and shipping information, customers can consult the Texas Instruments website or contact their sales representative.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8
Lowest to $0.5821
ON Semiconductor
IC MAG COMPARATOR 4BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR 1 GEN PUR SOT23-5
Lowest to $8.1580
Texas Instruments
IC MAG COMPARATOR 4BIT 16-TSSOP
Lowest to $0.6636
Texas Instruments
IC COMPARATOR IDENTITY 8B 20DIP / Magnitude Comparator Bit Active Low Output A=B 20-PDIP
Lowest to $4.3334
Renesas Electronics America
IC ID COMPARATOR 8BIT 20-QSOP
Lowest to $6.5155
Analog Devices Inc.
IC COMPARATR 4 W/VOLT REF 16SOIC
Lowest to $4.3657
Texas Instruments
IC MAG COMPARATOR 4BIT 16-SO
Need more? Email Us
Renesas Electronics America
IC COMPARATOR 2 GEN PUR 8TSSOP
Lowest to $13.0971

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5573 $54.5055
80+ $1.2778 $102.2240
125+ $1.2379 $154.7375
170+ $1.1980 $203.6600
220+ $1.1580 $254.7600
290+ $1.0382 $301.0780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,781 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess