Products specifications

Manufacturer Advanced Monolithic Systems
Win Source Part Number 1144548-AMS2596D
Manufacturer Homepage www.advanced-monolithic.com
Ultra Librarian 3D Model Ultra Librarian AMS2596D CAD Model

Description

The AMS2596D from Advanced Monolithic Systems is a highly efficient voltage regulator designed for use in various electronic circuits.

  • Component Type: Voltage Regulator
  • Maximum Output Current: 3A
  • Input Voltage Range: 4V to 40V
  • Adjustable Output Voltage Range: 1.2V to 37V
  • Protection: Built-in thermal shutdown and current limiting
  • Features: Compact size and high efficiency

You May Also Be Interested in

Analog Devices Inc.
High Speed, Low Power Dual Op Amp
Lowest to $19.6819
ECAD model for AD827JR
Analog Devices Inc.
16V Low Cost, High Performance CMOS Rail-to-Rail Operational Amplifiers
Lowest to $26.5516
ECAD model for AD8664ARZ
Analog Devices Inc.
Precision, Ultralow Noise, RRIO, Zero-Drift Op Amp | IC OPAMP ZERO-DRIFT 1CIRC 8LFCSP
Lowest to $6.5194
ECAD model for ADA4528-1ACPZ-R7
C&K Components
A Series 1-4 Pole Rotary Switches
Lowest to $0.0039
ECAD model for A106
Wurth Electronics Inc
POWER-CHOKE WE-HCM | FIXED IND 220NH 24A 0.17 MOHM
Need more? Email Us
ECAD model for 744304022
NXP / Nexperia
Octal buffer/line driver 3-State
Lowest to $0.5653
ECAD model for 74LV244D
Analog Devices Inc.
Blackfin Embedded Processor | IC DSP 16/32B 400MHZ LP 176LQFP
Need more? Email Us
ECAD model for ADSP-BF518BSWZ-4F4
Analog Devices Inc.
Loop-Powered 4 mA to 20 mA DAC
Need more? Email Us
ECAD model for AD421
Analog Devices Inc.
Serial Input, 14-Bit/16-Bit DAC | IC DAC 16BIT V-OUT 20SOIC
Lowest to $73.8739
ECAD model for AD7849CR

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention