EN
  • EN
  • DE

MC10198FN

Part No MC10198FN
Manufacturer ON Semiconductor
Catalog Logic - Multivibrators
Description 10198 - Monostable Multivibrator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Multivibrators
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Logic Type Monostable
Independent Circuits 1
Schmitt Trigger Input Yes
Temperature Range - Operating -30°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-LCC (J-Lead)
Supplier Device Package 20-PLCC (9x9)
Standard Package 1 pcs
Win Source Part Number 634352-MC10198FN
Ultra Librarian 3D Model Ultra Librarian MC10198FN CAD Model

Description

The ON Semiconductor MC10198FN is a high-performance, versatile integrated circuit that has been meticulously crafted to meet the demanding requirements of modern electronic systems. This exceptional product is part of ON Semiconductor's line of logic devices, known for their reliability and cutting-edge technology.

Key Features

  • High-Speed Operation: The MC10198FN is designed for rapid signal processing, making it ideal for high-speed computing, telecommunications, and other applications where speed is critical.
  • Low Power Consumption: Despite its high-speed capabilities, this IC is engineered to be energy-efficient, helping to reduce power costs and extend battery life in portable devices.
  • Flexible Voltage Range: It operates within a broad voltage range, accommodating various power supplies and enabling integration into a wide array of systems without additional voltage regulation.
  • Durable Construction: Built with ON Semiconductor's commitment to durability, the MC10198FN is made to withstand the rigors of continuous operation in challenging environments.
  • Compact Package: Encased in a fine-pitch package, the MC10198FN saves precious board space, allowing for more compact device designs.

Applications

The MC10198FN is suitable for a variety of applications, including but not limited to:

  • High-speed data processing units
  • Telecommunication infrastructure
  • Automated test equipment
  • Complex logic circuits
  • Instrumentation and control systems

Quality and Support

ON Semiconductor is renowned for its commitment to quality, and the MC10198FN is no exception. Each unit is rigorously tested to ensure it meets the highest standards of performance and reliability. In addition, ON Semiconductor provides comprehensive technical support for the MC10198FN, including datasheets, application notes, and design resources to facilitate its integration into your projects.

In summary, the ON Semiconductor MC10198FN stands out as a superior logic device that combines speed, efficiency, and versatility. Whether for industrial, commercial, or advanced research applications, this IC is designed to deliver exceptional performance and value.

You May Also Be Interested in

Texas Instruments
Dual Monostable Multivibrator
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.6030
Toshiba Semiconductor and Storage
Dual Monostable Multivibrator
Lowest to $3.0330
Nexperia USA Inc.
IC MULTIVIBRATOR 35NS 16TSSOP
Lowest to $0.8259
Analog Devices Inc.
TIMERBLOX: V-CONTROLLED PULSE WI
Need more? Email Us
Texas Instruments
DUAL MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $1.3903
Texas Instruments
High-Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Resets
Lowest to $0.2710
Nexperia USA Inc.
IC MMV 2-CIR 14-NS 16-SO
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $8.1493

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $187.2070 $187.2070
2+ $180.9666 $361.9332
3+ $162.2463 $486.7389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess