Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 256b (16 x 16)
Max Frequency 1MHz
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 118710-X24C44S
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X24C44S CAD Model

Description

The Intersil 118710-X24C44S is a non-volatile SRAM (NVSRAM) with a memory size of 256b (16 x 16).

  • Memory Size: 256b (16 x 16)
  • Mounting: SMD (SMT) mounting
  • Frequency: Max frequency of 1MHz
  • Category: Integrated Circuits
  • Operating Voltage: 4.5 V to 5.5 V
  • Temperature Range: 0°C to 70°C (TA)
  • Package: 8-SOIC case/package
  • Status: Obsolete (EOL)
  • Supply and Demand Status: Limited supply and demand status.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 1MBIT 12NS 44TSOP
Need more? Email Us
ECAD model for IDT71016S12PHGI8
Cypress Semiconductor Corp
IC SRAM 256KBIT 25NS 24DIP
Need more? Email Us
ECAD model for CY7C197BN-25PC
Cypress Semiconductor Corp
IC SRAM 36MBIT 200MHZ 100TQFP
Lowest to $20.5617
ECAD model for CY7C1462AV25-200AXCT
ISSI, Integrated Silicon Solution Inc
IC SRAM 64KBIT 10NS 28SOJ
Lowest to $2.2866
ECAD model for IS61C64AL-10JLI-TR
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT 25NS 68PGA
Need more? Email Us
ECAD model for IDT7007S25G
Maxim Integrated
IC NVSRAM 256KBIT 100NS 28EDIP
Need more? Email Us
ECAD model for DS1230AB-100+
Maxim Integrated
IC NVSRAM 64KBIT 85NS 28EDIP
Need more? Email Us
ECAD model for DS1225AB-85+
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT 100MHZ 100TQFP
Need more? Email Us
ECAD model for IDT71V546S100PF
IDT, Integrated Device Technology Inc
IC SRAM 4MBIT 10NS 48CABGA
Lowest to $8.9155
ECAD model for IDT71V416VS10BEI

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention