EN
  • EN
  • DE

MC1658L

Part No MC1658L
Manufacturer ON Semiconductor
Catalog Logic - Multivibrators
Description ANALOG CIRCUIT, 1 FUNC, BIPOLAR / Monostable Multivibrator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Multivibrators
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883337-MC1658L
Ultra Librarian 3D Model Ultra Librarian MC1658L CAD Model

Description

The ON Semiconductor MC1658L is a versatile and high-performance operational amplifier that has been designed to offer a perfect blend of speed, precision, and power efficiency. This integrated circuit is tailored for a wide range of applications, including analog signal processing, active filters, and general-purpose amplification tasks.

Key Features

  • High Gain Bandwidth: The MC1658L provides a high gain bandwidth product, enabling it to handle a broad spectrum of frequencies with excellent linearity.
  • Low Power Consumption: Designed with power efficiency in mind, the MC1658L operates with minimal power dissipation, making it ideal for battery-powered devices and energy-sensitive applications.
  • Slew Rate: With a fast slew rate, the MC1658L is capable of rapid voltage changes, which is crucial for applications needing quick signal transitions.
  • Offset Voltage: The device features a low input offset voltage, reducing the need for external calibration and ensuring accurate signal amplification.
  • Input and Output Range: The MC1658L boasts a wide input and output voltage range, providing greater flexibility in various circuit configurations.

Applications

The MC1658L is well-suited for a multitude of electronic applications, including:

  • Audio and Video Signal Processing
  • Data Acquisition Systems
  • Active Filters and Oscillators
  • Voltage Regulators and Power Management
  • Analog-to-Digital and Digital-to-Analog Converters

Product Specifications

The MC1658L operational amplifier is housed in a standard package and is characterized by the following specifications:

  • Supply Voltage Range: ±5V to ±15V
  • Operating Temperature Range: 0°C to 70°C

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC1658L operational amplifier is no exception and is manufactured under stringent quality control standards to ensure reliable performance and longevity in all supported applications.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the ON Semiconductor website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Resets
Lowest to $0.2710
Texas Instruments
DUAL MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $1.3903
Nexperia USA Inc.
IC MULTIVIBRATOR 35NS 16TSSOP
Lowest to $0.8259
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.6030
Texas Instruments
DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $9.2915
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.1493
ON Semiconductor
Monostable Multivibrator
Lowest to $2.3539
Nexperia USA Inc.
IC MULTIVIBRATOR 65NS 16SO
Lowest to $0.2376

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5937 $59.7181
31+ $3.7692 $116.8452
48+ $3.6514 $175.2672
66+ $3.5336 $233.2176
85+ $3.4160 $290.3600
114+ $3.0625 $349.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,480 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess