EN
  • EN
  • DE

PIC16F684-I/ML

Part No PIC16F684-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-VQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Part Number Series PIC16F684
Manufacturer Pack Quantity 91
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805032-PIC16F684-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC16F684-I/ML CAD Model

Description

Microchip Technology's PIC16F684-I/ML Microcontroller

The PIC16F684-I/ML is a highly versatile and powerful 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of applications from industrial controls to consumer electronics. This compact yet robust MCU is housed in a 16-pin QFN package, making it an ideal choice for space-constrained applications.

Key Features:

  • CPU: The device is built around a high-performance RISC CPU with a 14-bit instruction set that provides a perfect balance between power consumption and processing speed, ensuring efficient operation for your applications.
  • Memory: It comes equipped with 3.5KB of flash program memory, allowing for ample space for your application code. Additionally, it features 128 bytes of EEPROM data memory and 256 bytes of RAM, providing sufficient storage for data manipulation and retention across power cycles.
  • I/O and Peripherals: The PIC16F684-I/ML offers a variety of peripherals including 12 I/O pins, an 8-channel 10-bit Analog-to-Digital Converter (ADC), two comparators, and a PWM module, making it highly adaptable for interfacing with sensors, actuators, and other electronic components.
  • Communication: This microcontroller supports serial communication through its USART module, enabling easy integration with other microcontrollers, computers, and various communication peripherals.
  • Operating Voltage: The device operates over a wide voltage range from 2.0V to 5.5V, providing flexibility in different power environments and compatibility with both TTL and CMOS logic levels.
  • Temperature Range: It is rated for industrial temperature ranges from -40°C to +85°C, ensuring reliable performance under extreme conditions.

Applications:

The PIC16F684-I/ML's rich feature set makes it suitable for an array of applications, including:

  • Automotive systems
  • Home appliances
  • Consumer electronics
  • Industrial control systems
  • Battery management
  • Smart sensors

With its combination of performance, memory, and peripherals, the PIC16F684-I/ML from Microchip Technology is a reliable and flexible solution for your next embedded design project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4903 $52.3545
35+ $2.8638 $100.2330
55+ $2.7743 $152.5865
75+ $2.6848 $201.3600
97+ $2.5953 $251.7441
129+ $2.3269 $300.1701
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,114 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess