EN
  • EN
  • DE

SN74AHCT123APWR

Part No SN74AHCT123APWR
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS | IC DUAL RETRIG MULTIVIB 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input Yes
Propagation Delay 5.3ns
Current - Output High, Low 8mA, 8mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number 74AHCT123
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1253588-SN74AHCT123APWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AHCT123APWR CAD Model

Description

The SN74AHCT123APWR is a high-performance, dual retriggerable monostable multivibrator manufactured by Texas Instruments. This integrated circuit (IC) is designed to generate precise time delays and is part of the 'AHCT' family, which is known for its advanced high-speed CMOS technology. The device is particularly suitable for a wide range of applications, including timing, pulse shaping, and signal processing in digital systems.

Key Features

  • Wide Operating Voltage: The SN74AHCT123APWR operates at a voltage range of 4.5 V to 5.5 V, making it compatible with TTL (Transistor-Transistor Logic) levels.
  • High-Speed Performance: It offers typical propagation delays of 12 ns, ensuring quick response times for critical applications.
  • Output Drive Capability: The device can source or sink up to 8 mA at the output, providing sufficient drive for most applications.
  • Retriggerable Function: The multivibrator can be retriggered by a positive edge on the input, allowing for pulse width extension or the generation of complex waveforms.
  • Multiple Triggering Modes: It supports both leading edge A and B inputs and has a clear function for direct output control.
  • Schmitt-Trigger Inputs: Inputs include a Schmitt-trigger circuit that allows for slow input transition and better noise immunity.
  • Temperature Stability: The IC is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.

Package and Quality

The SN74AHCT123APWR comes in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, providing a compact footprint for space-constrained applications. The device is also available in a wide range of other packages to suit various design needs. Texas Instruments ensures high-quality standards, and the product is RoHS compliant, adhering to environmental regulations.

Applications

With its versatile features, the SN74AHCT123APWR is ideal for use in:

  • Timing circuits
  • Pulse generation
  • Sequential systems
  • Waveform shaping
  • Digital signal processing
  • Communication systems

Overall, the SN74AHCT123APWR from Texas Instruments is a robust and reliable choice for designers looking to implement precise timing solutions in their digital electronics projects.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $16.0075
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $115.6717
Texas Instruments
CMOS Low-Power Monostable/Astable Multivibrator
Need more? Email Us
STMicroelectronics
Need more? Email Us
NTE
IC MULTIVIBRATOR 100NS 16DIP / Monostable Multivibrator 100 ns 16-DIP
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.1943
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $7.5734
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $18.9180
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN / Monostable Multivibrator 11 ns 6-DFN (2x3)
Lowest to $8.7521

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3510 $50.8950
350+ $0.2880 $100.8000
540+ $0.2790 $150.6600
745+ $0.2700 $201.1500
960+ $0.2610 $250.5600
1,285+ $0.2340 $300.6900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,140 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess