EN
  • EN
  • DE

74AHCT123ABQ,115

Part No 74AHCT123ABQ,115
Manufacturer Nexperia USA Inc.
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 5NS 16DHVQFN / Monostable Multivibrator 5 ns 16-DHVQFN (2.5x3.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Multivibrators
Mfr Nexperia USA Inc.
Series 74AHCT
Package Tape & Reel
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input No
Propagation Delay 5 ns
Current - Output High, Low 8mA, 8mA
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-DHVQFN (2.5x3.5)
Base Product Number 74AHCT123
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935285425115,74AHCT123ABQ-G,568-9101-1-ND,1727-6781-2,1727-6781-1,1727-6781-6,568-9101-6-ND,74AHCT123ABQ-G-ND,2156-74AHCT123ABQ,115-1727,568-9101-6,74AHCT123ABQ,115-ND,568-9101-2-ND,568-9101-1,568-9101-2
Standard Package 3,000
Win Source Part Number 973710-74AHCT123ABQ,115
Ultra Librarian 3D Model Ultra Librarian 74AHCT123ABQ,115 CAD Model

Description

The Nexperia USA Inc. 74AHCT123ABQ,115 is a Monostable Logic Multivibrator that is designed for use in a wide range of applications.

  • Propagation Delay: 5 ns
  • Voltage Supply: 4.5 V ~ 5.5 V
  • Package: 16-VFQFN Exposed Pad
  • Mounting: SMD (SMT)
  • Category: Integrated Circuits (ICs)>Logic - Multivibrators
  • ECCN: EAR99
  • Packaging: Tape & Reel
  • Package Quantity: 3000

You May Also Be Interested in

Texas Instruments
CMOS Low-Power Monostable/Astable Multivibrator
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $8.1493
Texas Instruments
DUAL MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $1.3903
Nexperia USA Inc.
IC MULTIVIBRATOR 5.3NS 8XSON / Monostable Multivibrator 5.3 ns 8-XSON, SOT833-1 (1.95x1)
Lowest to $0.3706
STMicroelectronics
IC MULTIVIBRATOR 22NS 16TSSOP
Lowest to $0.2195
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN / Monostable Multivibrator 11 ns 6-DFN (2x3)
Lowest to $58.2090
Zarlink
1GHz 16/17, 32/33 Multi-Modulus Divider
Need more? Email Us
Texas Instruments
DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $18.9180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess