Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 1Mb (64K x 16)
Memory Interface Parallel
Access Time 70ns
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 40-DIP
Supplier Device Package 40-PDIP
Family Part Number AT27C1024
Manufacturer Pack Quantity 10
MSL Level 1 (Unlimited)
Win Source Part Number 722261-AT27C1024-70PU
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT27C1024-70PU CAD Model

Description

Microchip Technology AT27C1024-70PU

The AT27C1024-70PU is a high-performance, low-power, 1-megabit OTP (One-Time Programmable) EPROM (Erasable Programmable Read-Only Memory) from Microchip Technology. Designed with reliability and flexibility in mind, this EPROM provides an excellent storage solution for applications that require stable and long-term data retention, such as boot code storage, firmware updates, and device configuration settings.

Key Features:

  • Memory Size: 1 Megabit (64K x 16)
  • Access Time: 70ns, enabling fast read operations which is crucial for high-speed microprocessors.
  • Single 5V ±10% Supply: Simplifies power requirements and ensures a wide margin of operation.
  • Low Power Consumption: Features standby and active modes for energy efficiency, making it suitable for battery-operated devices.
  • Package: Packaged in a 40-pin DIP (Dual In-line Package), it is easy to handle for prototyping and production.
  • High Reliability: CMOS technology offers high reliability and endurance with a typical data retention of 10 years.
  • Temperature Range: Operates across the industrial temperature range (-40°C to +85°C), ensuring performance under extreme conditions.
  • Programming: Can be programmed by a wide range of EPROM programmers, making it versatile for development and production.

The AT27C1024-70PU is ideal for applications where the code is finalized and does not need to be altered once the device is deployed in the field. The device's fast access time is particularly beneficial for systems that require quick boot or setup times. Its robustness and longevity make it a preferred choice for embedded systems, telecommunications, automotive industries, and various consumer electronics.

Overall, the AT27C1024-70PU from Microchip Technology is a reliable and cost-effective non-volatile memory solution that offers the perfect blend of performance, power efficiency, and durability for a wide array of applications.

You May Also Be Interested in

Atmel
512K 32K x 16 OTP CMOS EPROM / EPROM OTP 512K-bit 32K x 16 85ns 44-Pin PLCC
Need more? Email Us
ECAD model for AT27C516-85JI
Atmel
256K 32Kx8 Erasable CMOS EPROM
Need more? Email Us
ECAD model for AT27C256R-15KC
STMicroelectronics
IC EPROM UV 256KBIT 150NS 28CDIP
Need more? Email Us
ECAD model for M27C256B-15F1
Others
512K-Bit CMOS EPROM (64K x 8)
Need more? Email Us
ECAD model for 27C512-15FA
Amd
EPROM OTP 1M-bit 128K x 8 150ns 32-Pin PLCC
Need more? Email Us
ECAD model for AM27C010-150JC
Amd
27C512 EPROM 64KX8 200NS DIP
Need more? Email Us
ECAD model for AM27C512-200
STMicroelectronics
EPROM OTP 256K-bit 32K x 8 90ns 32-Pin PLCC Tube / IC OTP 256KBIT 90NS 32PLCC
Need more? Email Us
ECAD model for M27C256B-90C6
Microchip Technology
IC EPROM 256K PARALLEL 28DIP
Lowest to $4.3420
ECAD model for AT27C256R-45PU
Microchip Technology
4-Megabit 512K x 8 OTP EPROM | IC EPROM 4M PARALLEL 32PLCC
Need more? Email Us
ECAD model for AT27C040-15JC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.6842 $69.1578
21+ $6.3049 $132.4029
32+ $6.1078 $195.4496
44+ $5.9109 $260.0796
57+ $5.7138 $325.6866
76+ $5.1229 $389.3404
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,100 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention