EN
  • EN
  • DE

MC74HC4538ADR2

Part No MC74HC4538ADR2
Manufacturer ON Semiconductor
Catalog Logic - Multivibrators
Description IC MULTIVIBRTR DUAL MONO 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Multivibrators
Mfr ON Semiconductor
Series 74HC
Package Bulk
Product Status Active
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input Yes
Propagation Delay 30 ns
Current - Output High, Low 5.2mA, 5.2mA
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HC4538
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 636877-MC74HC4538ADR2
Ultra Librarian 3D Model Ultra Librarian MC74HC4538ADR2 CAD Model

Description

Product Overview: ON Semiconductor MC74HC4538ADR2

The MC74HC4538ADR2 is a high-performance, dual precision monostable multivibrator fabricated with silicon gate CMOS technology from ON Semiconductor. It is designed to produce accurate and highly stable time delays or oscillation, suitable for a wide array of timing, pulse generation, and edge-triggered applications.

Key Features

  • High-Speed Operation: This component operates at a high speed, with typical propagation delays ranging from 13ns to 18ns, ensuring quick response times in critical applications.
  • Wide Operating Voltage Range: The MC74HC4538ADR2 can function effectively over a broad voltage range of 2V to 6V, making it versatile and adaptable to various circuit configurations.
  • Low Power Consumption: Its low power requirements make it an excellent choice for battery-operated devices, with a typical low quiescent current of 2µA.
  • Output Pulse Width Control: The pulse width is controlled by external components (resistors and capacitors), allowing for a highly customizable timing range.
  • Retriggerable/Non-Retriggerable Modes: It offers both retriggerable and non-retriggerable modes, providing flexibility in the design of timing sequences.
  • Output Capability: The device can drive up to 10 LSTTL loads, ensuring compatibility with various logic families.
  • Pin and Function Compatible with 4538 of Other Manufacturers: This makes it easy to upgrade existing systems or integrate into new designs without significant changes to the board layout.

Applications

The MC74HC4538ADR2 is ideal for a range of applications, including:

  • Timers
  • Pulse generation
  • Delayed timing
  • Sequential timing
  • Industrial controls
  • Data processing systems
  • Instrumentation
  • Alarm systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC74HC4538ADR2 is no exception. It is designed to meet stringent quality standards, ensuring reliable performance in even the most demanding environments.

Package and Availability

The device is available in an SOIC-16 package, offering a compact footprint for space-constrained applications. It is also provided in tape and reel packaging, facilitating efficient assembly processes for high-volume production.

You May Also Be Interested in

Texas Instruments
DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN / Monostable Multivibrator 11 ns 6-DFN (2x3)
Lowest to $8.7521
ON Semiconductor
Monostable Multivibrator
Lowest to $2.3539
Texas Instruments
CMOS Low-Power Monostable/Astable Multivibrator
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.1943
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $115.6717
Nexperia USA Inc.
IC MULTIVIBRATOR 5NS 16DHVQFN / Monostable Multivibrator 5 ns 16-DHVQFN (2.5x3.5)
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $7.5734
Nexperia USA Inc.
IC MULTIVIBRATOR 5.3NS 8XSON / Monostable Multivibrator 5.3 ns 8-XSON, SOT833-1 (1.95x1)
Lowest to $0.3706

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2758 $57.9180
515+ $0.2264 $116.5960
790+ $0.2194 $173.3260
1,090+ $0.2122 $231.2980
1,410+ $0.2051 $289.1910
1,885+ $0.1839 $346.6515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess