Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Multivibrators
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 2,490 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 334088-SN74LS123M
Ultra Librarian 3D Model Ultra Librarian SN74LS123M CAD Model

Description

ON Semiconductor SN74LS123M Dual Retriggerable Monostable Multivibrator

The SN74LS123M from ON Semiconductor is an integrated circuit that features a pair of retriggerable monostable multivibrators. This high-performance semiconductor device is designed to generate precise timing pulses and can be triggered by either a leading or trailing edge signal, providing versatility in various applications. The SN74LS123M is part of the 74LS series, known for its low power consumption and high-speed performance.

With its dual monostable multivibrator configuration, this IC is perfect for use in timing, pulse shaping, and sequence generation applications. It is widely utilized in digital systems where reliable and accurate timing is critical, such as in microprocessors, communication devices, and control systems.

The SN74LS123M is available in an SOIC-16 package, which is suitable for surface-mount technology, making it ideal for compact and high-density circuit designs. The device operates over a wide supply voltage range from 4.75V to 5.25V, allowing for flexibility in various power environments.

Key features of the SN74LS123M include:

  • Two retriggerable monostable multivibrators in one package
  • Direct clear input for each multivibrator
  • Outputs capable of driving up to 10 LS-TTL loads
  • Compensated for temperature and voltage variations
  • Adjustable pulse width via external RC network
  • Fast recovery time, essential for high-speed operation

The device's design ensures that the output pulse duration is determined by external timing components (resistors and capacitors), which can be adjusted to tailor the timing characteristics as needed for specific applications. Additionally, the SN74LS123M is characterized for operation from 0°C to 70°C, making it reliable in a broad range of environmental conditions.

Whether you are designing a new timing circuit or looking to improve the performance of an existing system, the ON Semiconductor SN74LS123M offers a robust and flexible solution for your monostable multivibrator needs.

You May Also Be Interested in

Texas Instruments
DUAL MONOSTABLE MULTIVIBRATOR WITH SCHMITT-TRIGGER INPUTS | IC MONOSTABLE DUAL 16TSSOP
Need more? Email Us
ECAD model for SN74LV221AQPWRG4Q1
ON Semiconductor
Dual Retriggerable Monostable Multivibrator | MULTIVIBRATOR DUAL MONO 16SOP
Lowest to $1.4302
ECAD model for 74VHC123ASJ
ON Semiconductor
IC MMV 2-CIR 30-NS 16-SOIC
Need more? Email Us
ECAD model for NLV74HC4538ADR2G
Nexperia USA Inc.
IC MMV 2-CIR 25-NS 16-SSOP
Need more? Email Us
ECAD model for 74HC4538DB,112
STMicroelectronics
Low Power Monostable/Astable Multivibrator 3V to 20V 14-SOIC
Lowest to $1.4886
ECAD model for HCF4047M013
Texas Instruments
High-Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Resets
Lowest to $0.3035
ECAD model for CD74HCT123M96E4
Texas Instruments
DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS | IC DUAL RETRIG MULTIVIB 16-SOIC
Lowest to $0.4954
ECAD model for SN74LV123AD
Nexperia USA Inc.
IC MMV 2-CIR 5.1-NS 16-SO
Need more? Email Us
ECAD model for 74AHC123AD-Q100J
Texas Instruments
DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Need more? Email Us
ECAD model for SN74LV123ADGVRG4

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention