EN
  • EN
  • DE

MC100LVEL32DTG

Part No MC100LVEL32DTG
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description 3.3V ECL ÷2 Divider | IC DIVIDER DIV X2 ECL DFF 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Logic Type Divide-by-2
Number of Elements 1
Number of Bits per Element 1
Reset Asynchronous
Count Rate 2.6GHz
Trigger Type Positive, Negative
Supply Voltage (V) 3V ~ 3.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-TSSOP
Family Part Number 100LVEL32
Manufacturer Pack Quantity 100
MSL Level 3 (168 Hours)
Win Source Part Number 1216865-MC100LVEL32DTG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100LVEL32DTG CAD Model

Description

The MC100LVEL32DTG is a high-performance, dual 3.3V ECL ÷2/÷4/÷8 clock generation integrated circuit from ON Semiconductor, designed to meet the stringent requirements of high-speed data communication systems and signal processing applications. This versatile device is part of ON Semiconductor's 100EL product family, which is renowned for its high-speed and low-power consumption characteristics.

Key Features

  • Multiple Division Ratios: The device supports ÷2, ÷4, and ÷8 division ratios, allowing for flexibility in frequency management across different system designs.
  • Differential ECL Outputs: The MC100LVEL32DTG provides fully differential ECL outputs, ensuring minimal signal skew and high noise immunity, essential for maintaining signal integrity at high frequencies.
  • High Frequency Operation: Capable of operating at high frequencies, this device is suitable for use in applications requiring clock frequencies in the GHz range.
  • Low Power Consumption: Designed with power efficiency in mind, the MC100LVEL32DTG consumes minimal power, making it ideal for power-sensitive applications.
  • PECL Mode Capability: The device can also operate in PECL mode by connecting the VBB pin to the data input for single-ended operation, providing additional design versatility.
  • Temperature Range: The MC100LVEL32DTG is operational over an extended temperature range, making it suitable for use in environments with varying temperature conditions.
  • Surface Mount Package: Packaged in a 20-lead TSSOP (DT Suffix), the device is suitable for compact PCB layouts and is compatible with surface mount technology, simplifying the assembly process.

Applications

The ON Semiconductor MC100LVEL32DTG is an excellent choice for a variety of applications, including but not limited to:

  • Clock generation and distribution systems
  • High-speed data communication equipment
  • Test and measurement systems
  • High-frequency signal processing
  • Networking and telecommunication infrastructure

In summary, the MC100LVEL32DTG from ON Semiconductor is a reliable and efficient solution for designers looking to incorporate a high-speed clock generation and distribution component into their systems. Its flexibility, performance, and compatibility with various signal standards make it a versatile choice for a wide range of high-speed electronic applications.

You May Also Be Interested in

Zarlink
PRESCALER, 8782 SERIES, 1-FUNC, / Counter IC Element Bit
Need more? Email Us
Harris Corporation
IC BINARY COUNTER 12-BIT 16SOIC
Lowest to $0.7338
ON Semiconductor
BCD UP/DOWN COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510
Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1937 $58.7118
34+ $3.4410 $116.9940
52+ $3.3335 $173.3420
72+ $3.2259 $232.2648
93+ $3.1184 $290.0112
124+ $2.7958 $346.6792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess