EN
  • EN
  • DE

LP8557E01AYFQR

Part No LP8557E01AYFQR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Texas Instruments
Package Bulk
Product Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 6
Voltage - Supply (Min) 2.7V
Voltage - Supply (Max) 5.5V
Voltage - Output 7V ~ 28V
Frequency 1MHz
Dimming I2C, PWM
Applications Backlight
Temperature Range - Operating -30°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-WFBGA, DSBGA
Supplier Device Package 16-DSBGA
Standard Package 1 pcs
Win Source Part Number 714909-LP8557E01AYFQR
Ultra Librarian 3D Model Ultra Librarian LP8557E01AYFQR CAD Model

Description

Introducing the LP8557E01AYFQR High-Efficiency LED Driver by Texas Instruments

The LP8557E01AYFQR is a cutting-edge LED driver designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This high-efficiency, programmable backlight driver is engineered to enhance the visual performance of small- to medium-sized LCD panels. With its advanced features and compact design, the LP8557E01AYFQR is the ideal choice for powering the latest generation of notebooks, tablets, and portable electronics where superior display quality and energy efficiency are paramount.

Key Features and Benefits:

  • High Efficiency: The LP8557E01AYFQR is optimized for low-power consumption, which not only extends battery life but also minimizes heat generation, making it perfect for slim and portable devices.
  • Adaptive Backlight Control: This LED driver includes an integrated ambient light sensor interface, allowing for automatic brightness adjustment based on environmental lighting conditions, thus providing a comfortable viewing experience while conserving power.
  • Programmable Dimming: Users can benefit from the driver's flexible dimming options, including PWM (Pulse Width Modulation), which ensures precise control over backlight brightness levels.
  • Multiple LED String Support: The device can support up to six LED strings, offering uniform backlighting across a wide range of LCD panel sizes and configurations.
  • Safety Features: Built-in safety features such as over-voltage, over-temperature, and LED open/short circuit protection safeguard both the driver and the LED array, ensuring a reliable and long-lasting operation.
  • Compact Package: Housed in a small form factor, the LP8557E01AYFQR saves valuable board space, which is crucial for modern, space-constrained electronic designs.

Technical Specifications:

The LP8557E01AYFQR operates over a wide input voltage range and is designed to be highly efficient when driving high-brightness LEDs. Its integrated boost converter with adaptive output voltage minimizes power consumption by adjusting the voltage as needed for the LED load. The device is available in a 24-pin QFN package, which is RoHS compliant and designed for easy soldering and integration into various electronic assemblies.

For developers and manufacturers seeking a reliable and high-performance LED driver, the LP8557E01AYFQR from Texas Instruments represents a premier solution that combines efficiency, flexibility, and advanced functionality. Whether it's for the latest consumer electronics or specialized industrial displays, this LED driver is set to deliver superior backlighting control and power management.

You May Also Be Interested in

Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7414 $52.2420
70+ $1.4289 $100.0230
110+ $1.3842 $152.2620
150+ $1.3396 $200.9400
195+ $1.2949 $252.5055
260+ $1.1610 $301.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,506 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess