EN
  • EN
  • DE

PIC16LC63AT-04I/SS

Part No PIC16LC63AT-04I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 6 Weeks
Features PIC series Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SSOP
Manufacturer Microchip Technology
Series PIC® 16C
Package Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
Supply Voltage 2.5V ~ 5.5V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name PIC16LC63
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16LC63AT-04ISS-NDR, PIC16LC63AT-04ISS
Quantity per package 2100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889527-PIC16LC63AT-04I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16LC63AT-04I/SS CAD Model

Description

The Microchip PIC16LC63AT-04I/SS is a high-performance, CMOS, fully-static, 8-bit microcontroller packed with a variety of features and capabilities designed to handle a broad range of applications. This versatile microcontroller is part of Microchip's renowned PIC16 family, known for their ease of use, reliability, and cost-effectiveness.

Key Features:

  • CPU: The device boasts a powerful RISC architecture that allows for fast and efficient processing with a maximum clock speed of 4 MHz.
  • Memory: It comes equipped with 4KB of on-board program memory and 192 bytes of RAM, providing ample space for complex programs and data manipulation.
  • I/O Ports: The microcontroller features 22 input/output pins, which can be configured for a variety of interfacing functions, enhancing its adaptability to different tasks and peripheral devices.
  • Timers: It includes two flexible 8-bit timers and one 16-bit timer, which can be used for event counting, pulse generation, and precise time delays.
  • Communication: The PIC16LC63AT-04I/SS supports serial communication via USART (Universal Synchronous Asynchronous Receiver Transmitter), making it suitable for serial interfacing with other microcontrollers, computers, and peripherals.
  • Analog Features: An 8-channel, 8-bit analog-to-digital converter (ADC) allows the microcontroller to interface with analog sensors and devices, broadening its application range.
  • Power Management: The device includes power-saving features like Power-on Reset (POR), Device Reset Timer (DRT), and selectable oscillator options, which contribute to its efficient power management capabilities.
  • Temperature Range: It operates within an industrial temperature range of -40°C to 85°C, ensuring reliable performance under various environmental conditions.
  • Packaging: This microcontroller is available in a 28-lead SSOP (Shrink Small Outline Package) that is both space-saving and suitable for surface-mount technology (SMT).

The PIC16LC63AT-04I/SS microcontroller from Microchip Technology is an ideal solution for designers looking for a compact, yet powerful microcontroller for their embedded systems. Whether it's for automation, consumer electronics, automotive applications, or any other system requiring a dependable microcontroller, the PIC16LC63AT-04I/SS offers a balanced combination of performance, power efficiency, and versatility.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5703 $59.4139
31+ $3.7503 $116.2593
48+ $3.6325 $174.3600
66+ $3.5158 $232.0428
85+ $3.3992 $288.9320
114+ $3.0469 $347.3466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,048 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess