EN
  • EN
  • DE

TPD3E001DRLRG4

Part No TPD3E001DRLRG4
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description TVS DIODE SOT5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 3
STAND-OFF Voltage (Vwm) 5.5V (Max)
Minimum Breakdown Voltage 11V
Power Dissipation - Pd 90W
Power Line Protection Yes
Applications General Purpose
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 5-SOT
Win Source Part Number 1111161-TPD3E001DRLRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPD3E001DRLRG4 CAD Model

Description

Overview of Texas Instruments TPD3E001DRLRG4

The TPD3E001DRLRG4 is a highly efficient, low-capacitance transient voltage suppressor (TVS) device from Texas Instruments, designed to protect sensitive electronics from electrostatic discharge (ESD) and other voltage-induced transient events. This robust component is ideal for safeguarding high-speed data lines and interfaces in a wide range of applications, including consumer electronics, mobile devices, and industrial equipment.

Key Features

  • Low Capacitance: The TPD3E001DRLRG4 offers an ultra-low capacitance of 1.5 pF per channel, minimizing signal degradation on high-speed data lines.
  • ESD Protection: This device is capable of withstanding ESD strikes of ±8 kV contact discharge and ±15 kV air-gap discharge, as defined by the IEC 61000-4-2 international standard, providing robust protection for sensitive circuitry.
  • Triple Channel Integration: It features three TVS diodes in a single package, making it an efficient solution for protecting multi-line interfaces while saving board space.
  • Low Clamping Voltage: The TPD3E001DRLRG4 has a low clamping voltage, ensuring that protected components remain safe from voltage transients.
  • Small Form Factor: Housed in a tiny SOT-5X3 package, the device is ideal for portable applications where space is at a premium.

Applications

The TPD3E001DRLRG4 is suitable for a diverse range of applications, including:

  • USB interfaces
  • Video lines
  • High-speed data lines
  • Mobile handsets
  • Notebooks, Desktops, and Servers
  • Portable electronics

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the TPD3E001DRLRG4 is no exception. It is manufactured to meet high industry standards, ensuring performance and durability in even the most demanding environments. Whether used in consumer devices or critical industrial systems, this TVS diode provides the protection needed to maintain the integrity and longevity of electronic components.

With its combination of low capacitance, powerful ESD protection, and compact design, the TPD3E001DRLRG4 from Texas Instruments is a top choice for designers looking to enhance the safety and reliability of their electronic systems.

You May Also Be Interested in

Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3538 $51.3010
305+ $0.3314 $101.0770
470+ $0.3202 $150.4940
675+ $0.2978 $201.0150
875+ $0.2866 $250.7750
1,090+ $0.2754 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 307,540 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess