EN
  • EN
  • DE

MC100EP90DT

Part No MC100EP90DT
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description 3.3V / 5V Triple ECL Input to LVPECL/PECL Output Translator | IC TRNSLTR UNIDIR 20TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Translator Type Mixed Signal
Channel Type Unidirectional
Channels per Circuit 3
Input Signal ECL
Output Signal PECL, LVPECL
Output Type Differential
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number 100EP90
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1216777-MC100EP90DT
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100EP90DT CAD Model

Description

ON Semiconductor MC100EP90DT: A High-Performance ECL Differential Receiver/Driver

The MC100EP90DT is a cutting-edge differential receiver/driver component designed by ON Semiconductor, a renowned leader in power and signal management. This versatile device is part of ON Semiconductor's high-performance ECL (Emitter Coupled Logic) product line, which is engineered to deliver exceptional signal integrity and speed, making it an ideal choice for demanding applications in the telecommunications, computing, and aerospace industries.

Key Features:

  • High Bandwidth: The MC100EP90DT offers a remarkable bandwidth, enabling it to handle high-speed signals with ease, which is crucial for applications requiring fast data transfer rates.
  • Differential Design: Its differential nature allows for reduced electromagnetic interference (EMI) and better noise immunity, which is essential for maintaining signal integrity in noisy environments.
  • PECL and NECL Outputs: The device includes both positive ECL (PECL) and negative ECL (NECL) outputs, providing flexibility for interfacing with a variety of other ECL components.
  • Power Supply Flexibility: It operates with a standard ECL VCC range of −4.2 V to −5.5 V, offering compatibility with existing ECL-based systems.

Applications:

The MC100EP90DT's performance characteristics make it suitable for a wide range of high-speed applications, including:

  • High-speed data transmission systems
  • Signal processing and conditioning
  • Test and measurement equipment
  • High-frequency clock distribution networks
  • Automated test equipment (ATE)

Package and Quality:

ON Semiconductor's commitment to quality is evident in the MC100EP90DT's construction. It is offered in a compact TSSOP-8 (Thin Shrink Small Outline Package) that optimizes board space without sacrificing performance. The package is designed for surface-mount technology (SMT), allowing for efficient assembly and integration into modern printed circuit boards (PCBs).

In summary, the MC100EP90DT from ON Semiconductor is a high-performance ECL differential receiver/driver that delivers speed, reliability, and flexibility. Its advanced features make it an excellent choice for engineers looking to enhance the performance of their high-speed digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5387 $75.0774
4+ $30.8004 $123.2016
6+ $29.8383 $179.0298
8+ $28.8750 $231.0000
11+ $27.9129 $307.0419
14+ $25.0254 $350.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess