EN
  • EN
  • DE
  • IT

DRV5032AJDMRT

Part No DRV5032AJDMRT
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOLAR 4X2SON  /  Digital Switch Omnipolar Switch Open Drain, Push-Pull Hall Effect 4-X2SON (1.1x1.4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Texas Instruments
Package Tape & Reel
Function Omnipolar Switch
Technology Hall Effect
Polarization North Pole, South Pole
Sensing Range ±9.5mT Trip, ±3mT Release
Voltage - Supply 1.65V ~ 5.5V
Current - Supply (Max) 3.5µA
Current - Output (Max) 5mA
Output Type Open Drain, Push-Pull
Features Sleep Mode
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 4-X2SON (1.1x1.4)
Package / Case 4-XFDFN Exposed Pad
Base Product Number DRV5032
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-47451-6,296-47451-2,296-47451-1
Standard Package 250
Win Source Part Number 1126702-DRV5032AJDMRT
Ultra Librarian 3D Model Ultra Librarian DRV5032AJDMRT CAD Model

Description

Introducing the DRV5032AJDMRT Hall Effect Sensor from Texas Instruments

The DRV5032AJDMRT is a cutting-edge, ultra-sensitive Hall effect sensor designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This magnetically activated device is engineered to provide reliable and precise digital latch outputs, making it an ideal choice for a wide range of applications, including but not limited to industrial, consumer electronics, and automotive systems.

With its advanced features, the DRV5032AJDMRT offers significant advantages for designers looking for a compact, energy-efficient solution. The sensor operates over a supply voltage range from 1.65V to 5.5V, which allows for flexibility in various power environments and compatibility with low-voltage microcontrollers.

One of the key attributes of the DRV5032AJDMRT is its ultra-low power consumption. This sensor is designed for battery-powered applications where power efficiency is critical. It consumes a mere 1.6 μA at 1.8V, thereby extending the battery life of portable devices. Its power-saving capabilities do not compromise its responsiveness, as it provides fast and accurate magnetic sensing.

The DRV5032AJDMRT is also characterized by its high sensitivity and stability. It can detect magnetic fields with high precision and operates reliably over a temperature range of -40°C to 125°C, ensuring consistent performance even in harsh environmental conditions. Additionally, the device features a chopper-stabilized design which reduces the influence of temperature and supply voltage variations on the magnetic threshold levels.

For ease of integration, the DRV5032AJDMRT comes in a small X2SON package, which is not only space-saving but also allows for simplified PCB design. The device is available in a tape and reel format, ensuring it is ready for automated assembly processes, which is critical for high-volume manufacturing.

Overall, the DRV5032AJDMRT from Texas Instruments is a robust and highly sensitive magnetic sensor that offers designers a reliable, low-power, and easy-to-integrate component for their sensing needs. Its performance and efficiency make it an excellent choice for modern electronic systems where precision and power management are paramount.

You May Also Be Interested in

Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us
U18
Semiment Technology Co., Ltd.
SIP-3 Switches (Solid State) RoHS
Lowest to $0.4399
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0639
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0791
Allegro MicroSystems, LLC
MAGNETIC SWITCH OMNIPOLAR SOT23W
Lowest to $0.8732
Infineon Technologies
TSOP-6-1.5mm Switches (Solid State) RoHS
Lowest to $0.6840
Infineon Technologies
MAGNETIC SWITCH LATCH SOT23-3
Lowest to $0.4090
Infineon Technologies
MAG SWITCH UNIPOLAR SOT23-3
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1605 $50.5575
760+ $0.1317 $100.0920
1,180+ $0.1276 $150.5680
1,620+ $0.1235 $200.0700
2,095+ $0.1194 $250.1430
2,805+ $0.1070 $300.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 322,600 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess