The IP4338CX24/LF/P is a state-of-the-art ESD protection device designed and manufactured by NXP Semiconductors. This product is specifically engineered to safeguard high-speed data lines from electrostatic discharge (ESD) that can cause irreparable damage to sensitive electronic components. It is an indispensable component for modern electronic systems that require robust protection against ESD without compromising signal integrity.
Key Features
- High ESD Protection: The device is capable of withstanding ESD discharges up to 8 kV contact discharge as per the IEC 61000-4-2 standard, ensuring reliable protection for your sensitive electronic circuits.
- Low Capacitance: With ultra-low line capacitance, the IP4338CX24/LF/P minimizes signal attenuation, making it ideal for protecting high-speed data lines such as USB 2.0, HDMI, and Ethernet interfaces.
- Low Clamping Voltage: The low clamping voltage of this device ensures that the protected ICs are shielded from the high voltage transients that can occur during an ESD event.
- Multiple Channel Protection: It offers 4 channels of ESD protection, allowing multiple lines to be protected simultaneously, thus reducing component count and saving board space.
Applications
- Mobile Phones
- Personal Digital Assistants (PDAs)
- Digital Cameras
- MP3 Players
- Portable Gaming Systems
- Other portable electronic devices where data line protection is critical
Product Specifications
Parameter
Value
Package
SOT23-6
Mounting Type
Surface Mount
Operating Temperature
-40°C to +85°C
Channel Number
4
ESD Protection Level
IEC 61000-4-2 (±8kV contact)
The IP4338CX24/LF/P is a testament to NXP's commitment to providing cutting-edge protection solutions for the electronics industry. With its combination of high ESD protection, low capacitance, and multi-channel functionality, this product is an excellent choice for designers looking to enhance the durability and reliability of their high-speed data interfaces.