EN
  • EN
  • DE

LV3130

Part No LV3130
Manufacturer ON Semiconductor
Catalog RF Misc ICs and Modules
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 98905-LV3130
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LV3130 CAD Model

Description

The ON Semiconductor LV3130 is a cutting-edge integrated circuit designed for high-efficiency power management applications. This versatile device is engineered to provide a reliable power solution for a wide range of electronic products, from portable devices to industrial systems.

Key Features

  • High Efficiency: The LV3130 is optimized for minimal power loss, ensuring high efficiency across a variety of load conditions.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating various power sources and making it suitable for diverse applications.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet the specific requirements of their application, providing greater flexibility in design.
  • Low Quiescent Current: Designed with power conservation in mind, the LV3130 boasts a low quiescent current that helps extend battery life in portable applications.
  • Thermal Protection: The device includes built-in thermal protection features that prevent damage from overheating, enhancing the product's reliability and lifespan.
  • Compact Packaging: The LV3130 is available in a compact package, making it an ideal choice for space-constrained applications.

Applications

The ON Semiconductor LV3130 is a versatile component that can be used in a variety of applications, including but not limited to:

  • Battery-powered devices
  • Portable electronics
  • Power supply modules
  • Industrial controls
  • Automotive systems

Technical Specifications

Parameter Value
Input Voltage Range Specified by Manufacturer
Output Voltage Range Adjustable
Quiescent Current Low
Thermal Protection Yes
Package Type Compact

For detailed specifications and application notes, customers are encouraged to consult the official ON Semiconductor LV3130 datasheet and design resources.

You May Also Be Interested in

MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9307 $59.7228
10+ $12.2511 $122.5110
15+ $11.8676 $178.0140
21+ $11.4853 $241.1913
27+ $11.1030 $299.7810
35+ $9.9538 $348.3830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess