EN
  • EN
  • DE

MC33161D

Part No MC33161D
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description Universal Voltage Monitors | IC VOLTAGE MONITOR UNIV 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MC33161
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1218224-MC33161D
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Automotive, Industrial
Ultra Librarian 3D Model Ultra Librarian MC33161D CAD Model

Description

ON Semiconductor MC33161D - Voltage Monitoring IC

The ON Semiconductor MC33161D is a versatile voltage monitoring integrated circuit that provides a reliable solution for system management and protection. Designed to cater to a broad range of applications, this precision voltage detector is essential for circuits that require voltage level monitoring and accurate system reset functionalities.

Key Features

  • Voltage Sensing Accuracy: The MC33161D offers high accuracy in voltage detection, ensuring that your system operates within safe voltage levels and responds accurately to voltage variations.
  • Low Power Consumption: With its low power design, the device contributes to energy-efficient operation, making it suitable for power-sensitive applications.
  • Programmable Reset Delay: Users can program the reset delay time, allowing flexibility in system design and response to voltage fluctuations.
  • Wide Operating Voltage Range: The device supports a broad operating voltage range, accommodating various system requirements and ensuring compatibility with different power rails.
  • Multiple Functions: The MC33161D incorporates voltage monitoring, system reset, and memory backup functions, providing a multi-functional solution in a single package.

Applications

The MC33161D is ideal for use in numerous applications where voltage monitoring and system reliability are critical. These include:

  • Computer Systems
  • Controllers
  • Intelligent Instruments
  • Portable/Battery-Powered Equipment
  • Automotive Systems

Package and Quality

ON Semiconductor's MC33161D is available in a small-outline package (SOIC), making it suitable for space-constrained applications. The device is manufactured to high-quality standards, ensuring reliable performance and longevity in a wide range of operating conditions.

Conclusion

The MC33161D from ON Semiconductor is a comprehensive solution for voltage monitoring and system management. Its precision, low power consumption, and programmable features make it an indispensable component in any application where voltage integrity and system stability are paramount. With its wide operating voltage range and multi-functional capabilities, the MC33161D stands out as a versatile and reliable choice for designers and engineers looking to enhance their system designs.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5659 $50.9310
190+ $0.5301 $100.7190
295+ $0.5122 $151.0990
420+ $0.4764 $200.0880
550+ $0.4585 $252.1750
685+ $0.4406 $301.8110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess