EN
  • EN
  • DE

LA1837

Part No LA1837
Manufacturer ON Semiconductor
Catalog RF Misc ICs and Modules
Description IC AM/FM 1CHIP HOME TUNER S596
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer ON Semiconductor
Win Source Part Number 73856-LA1837
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LA1837 CAD Model

Description

The LA1837 from ON Semiconductor is a high-performance, single-chip AM/FM tuner system IC designed for portable radio applications. This IC integrates numerous features to provide a compact, reliable, and high-quality audio experience. Its compactness and integration make it an ideal choice for space-constrained applications such as portable radios, clock radios, and personal audio devices.

Key Features

  • Integrated AM/FM Tuner: The LA1837 offers complete AM/FM radio tuning functionality, reducing the need for external components and simplifying the design process for manufacturers.
  • Low-Voltage Operation: Designed to operate at low voltages, the LA1837 is suitable for battery-powered devices, ensuring longer battery life and reduced power consumption.
  • Automatic Frequency Control (AFC): The AFC feature helps to automatically tune and lock onto the desired radio station, providing a stable listening experience even when the signal strength varies.
  • High Sensitivity: The IC is engineered to be highly sensitive, enabling it to pick up weak radio signals, which is essential for users in areas with poor reception.
  • Low Noise Amplifier: It includes a low noise amplifier that enhances the sound quality by minimizing the background noise, ensuring clear audio output.

Applications

The versatility of the LA1837 makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Portable and handheld radios
  • Clock radios with built-in tuners
  • Personal audio devices with radio functionality
  • Wireless audio systems

Technical Specifications

The LA1837 boasts a comprehensive set of technical specifications that allow it to deliver exceptional performance. These specifications include a wide operating voltage range, compatibility with various antenna inputs, and an operating temperature range that ensures reliability across different environmental conditions.

ON Semiconductor's commitment to quality means that the LA1837 is designed with the highest standards, ensuring that it meets the needs of both manufacturers and end-users. With this IC, ON Semiconductor continues to lead in providing innovative solutions for the consumer electronics market.

You May Also Be Interested in

MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.6061 $58.8183
8+ $16.0880 $128.7040
12+ $15.5844 $187.0128
16+ $15.0820 $241.3120
20+ $14.5796 $291.5920
27+ $13.0711 $352.9197
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess