Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278752-UTT80N08
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UTT80N08 CAD Model

Description

The UTT80N08 is an N-Channel Power MOSFET from UTC (Unisonic Technologies Co., Ltd.). This MOSFET is designed for high-efficiency power switching in various applications, offering a good balance of low on-resistance and fast switching speed.

Applications:

  • Synchronous Rectification
  • DC-DC Converters
  • Power Management Systems
  • Motor Control

Features:

  • N-Channel MOSFET
  • Low On-Resistance: RDS(on) = 0.008 Ω (Typ) at VGS = 10V
  • Fast Switching Speed
  • Low Gate Charge
  • 100% Avalanche Tested
  • Lead-Free Finish; RoHS Compliant

Benefits:

  • Improved efficiency in power conversion circuits due to its low on-resistance, reducing conduction losses.
  • Reduced switching losses thanks to its fast switching capabilities.
  • Enhanced system reliability and robustness as demonstrated by the 100% avalanche testing.
  • Environmentally friendly due to its lead-free and RoHS compliant construction.

Detailed Specifications:

  • Drain-Source Voltage (VDSS): 80V
  • Gate-Source Voltage (VGS): ±20V
  • Continuous Drain Current (ID): 80A (limited by package)
  • Pulsed Drain Current (IDM): 240A
  • Single Pulse Avalanche Energy (EAS): 80 mJ
  • Operating and Storage Temperature Range: -55 to +175 °C
  • Maximum Power Dissipation (PD): 150W

The UTT80N08's optimized design makes it suitable for a wide array of power management and switching applications. The low on-resistance minimizes conduction losses, while the fast switching speed reduces switching losses. The 100% avalanche testing ensures robust and reliable performance in demanding environments. This MOSFET is often used in synchronous rectification and other high-efficiency power conversion systems. The device is available in a surface mount package.

You May Also Be Interested in

Xilinx Inc.
Virtex-4 FPGA Electrical Characteristics | IC FPGA 576 I/O 1152FCBGA
Need more? Email Us
ECAD model for XC4VFX100-11FF1152I
SYNC POWER Crop
P-Channel Enhancement Mode MOSFET
Lowest to €0.3184
ECAD model for SPP9435
Microchip Technology
2.5V/3.3V/5V 1:2 DIFFERENTIAL PECL/LVPECL/ECL FANOUT BUFFER | IC CLK BUFFER 1:2 3GHZ 8SOIC
Lowest to €17.5728
ECAD model for SY10EP11UZG
Texas Instruments
JFET-INPUT OPERATIONAL AMPLIFIERS
Lowest to €0.2848
ECAD model for TL082BCDR
Texas Instruments
96% EFFICIENT SYNCHRONOUS BOOST CONVERTER
Lowest to €1.7929
ECAD model for TPS61029DRCRG4
Cirrus Logic Inc.
20MSPS 16-bit CCD Digitiser | IC AFE 3 CHAN 16BIT 28SSOP
Lowest to €22.8058
ECAD model for WM8199SCDS/RV
STMicroelectronics
N-channel 650 V, 0.250 Ω, 15 A TO-220, TO-220FP second generation MDmesh™ Power MOSFET
Lowest to €1.7080
ECAD model for STP20NM65N
NEC
SILICON MMIC L BAND DOWNCONVERTER
Lowest to €3.2751
ECAD model for UPC2721GV
Texas Instruments
DUAL DIFFERENTIAL LINE RECEIVERS
Need more? Email Us
ECAD model for SNJ55182J

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention