Products specifications Report Issue?

Category RF/IF and RFID
Family RF Misc ICs and Modules
Manufacturer ON Semiconductor
Win Source Part Number 304009-LV23200V-MPB-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LV23200V-MPB-E CAD Model

Description

The LV23200V-MPB-E is a state-of-the-art motor driver integrated circuit (IC) designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This IC is specifically engineered to provide a high-performance and compact driving solution for small motors, making it an ideal choice for a wide range of applications, including consumer electronics, automotive modules, and industrial automation systems.

Key Features

  • Multi-Channel Output: The LV23200V-MPB-E features multiple output channels that can drive small motors with precision and efficiency.
  • Low Voltage Operation: Designed to operate at low voltages, this IC is perfect for battery-powered devices where energy efficiency is critical.
  • Integrated Protections: The IC includes various protection features such as overcurrent, thermal shutdown, and under-voltage lockout, ensuring the longevity and reliability of the application it is used in.
  • Compact Size: Its small form factor allows it to be easily integrated into space-constrained designs without compromising on performance.
  • High Efficiency: ON Semiconductor's advanced technology ensures that the LV23200V-MPB-E operates with high efficiency, reducing power losses and heat generation.

Applications

The versatility of the LV23200V-MPB-E makes it suitable for a diverse set of applications. It is commonly used in:

  • Consumer electronics such as cameras, small fans, and toys.
  • Automotive modules, including mirror adjustment and headlight leveling.
  • Industrial automation for precise control of actuators and small motors.

Technical Specifications

The LV23200V-MPB-E is built with advanced semiconductor technology, offering the following technical specifications:

  • Operating Voltage Range: Low voltage operation compatible with battery-powered devices.
  • Output Channels: Multiple channels for driving several motors simultaneously.
  • Protection Features: Overcurrent, thermal shutdown, and under-voltage lockout.
  • Package: Available in a compact package suitable for space-limited applications.

In conclusion, the LV23200V-MPB-E by ON Semiconductor is a versatile, efficient, and reliable motor driver IC that meets the needs of modern, compact motor driving applications. Its integrated protection features and low voltage operation make it an excellent choice for designers looking to enhance the performance and safety of their motor-driven products.

You May Also Be Interested in

M/A-Com Technology Solutions
DRIVER,SPST,HYBRID
Need more? Email Us
ECAD model for MADRCC0006TR
Analog Devices Inc.
IC MULTIPLIER X4 ACTIVE 16-QFN
Need more? Email Us
ECAD model for HMC917LP3ETR
Analog Devices Inc.
IC PHASE SHIFTER ANALOG 24-QFN
Lowest to $67.4110
ECAD model for HMC932LP4ETR
Analog Devices Inc.
IC MMIC AMP VCO HBT GAAS 24-QFN
Lowest to $45.5098
ECAD model for HMC533LP4E
NXP / Nexperia
IC LOW VOLT IF RCVR 20TSSOP / RF IC IF Receiver Cellular, NADC 200MHz RSSI Equipped 20-TSSOP
Need more? Email Us
ECAD model for SA647DH,112
Texas Instruments
IC TUNER/AGC DUAL DGTL 128FBGA
Need more? Email Us
ECAD model for CLC5903CISM/NOPB
Seeed Technology Co., Ltd
RF IC GATEWAY 863-870MHZ MODULE
Need more? Email Us
ECAD model for 114992549
Semtech Corporation
SX1303: LORA 2ND GEN B-BAND W. T
Lowest to $9.4769
ECAD model for SX1303IMLTRT
Mini-Circuits
BIAS TEE / SMA / ROHS
Need more? Email Us
ECAD model for Z4BT-2R15G+

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention