EN
  • EN
  • DE

LA1140

Part No LA1140
Manufacturer ON Semiconductor
Catalog RF Misc ICs and Modules
Description IC FM IF SYSTEM CAR RADIO 16SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose IF Receiver
RF Type FM
Case / Package 16-SIP
Win Source Part Number 070635-LA1140
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LA1140 CAD Model

Description

ON Semiconductor LA1140 Product Overview

The LA1140 from ON Semiconductor is a state-of-the-art integrated circuit designed specifically for FM front-end applications. This versatile IC is engineered to deliver high-quality performance in FM radio systems, providing users with exceptional signal reception and audio clarity. Its compact form factor and low power consumption make it an ideal choice for portable devices and consumer electronics.

Key Features

  • High Sensitivity: The LA1140 is designed to offer excellent sensitivity, ensuring clear reception of FM signals even in areas with weak signal strength.
  • Low Noise Amplifier: Incorporates a low noise amplifier (LNA) that minimizes background noise, resulting in a cleaner and more enjoyable listening experience.
  • Automatic Gain Control (AGC): Features an AGC circuit that automatically adjusts the gain to maintain consistent signal levels, providing a stable audio output regardless of signal strength fluctuations.
  • Compact Size: The small footprint of the LA1140 makes it an excellent choice for space-constrained applications such as handheld radios and mobile devices.
  • Power Efficiency: Designed with power efficiency in mind, the LA1140 helps extend battery life in portable applications, making it an energy-conscious choice for manufacturers and consumers alike.

Applications

The LA1140 is suited for a wide range of applications, including but not limited to:

  • Portable FM radios
  • Consumer audio devices
  • Automotive audio systems
  • Wireless communication devices

Technical Specifications

ON Semiconductor's LA1140 boasts an impressive set of technical specifications that make it a robust choice for FM front-end applications:

  • Operating Voltage Range: 1.8V to 7.0V
  • Intermediate Frequency (IF): 10.7 MHz
  • Sensitivity: Excellent reception capabilities for FM band
  • Package: Available in a compact package suitable for various applications

With its combination of high sensitivity, low noise, and power efficiency, the LA1140 from ON Semiconductor is an excellent choice for manufacturers looking to enhance the performance of their FM radio products. Its ability to deliver high-quality audio reception in a range of environments ensures a satisfying user experience.

You May Also Be Interested in

MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Lowest to $6.5872
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Lowest to $37.4823
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 2.3-3.8 GHZ
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9516 $61.8540
150+ $0.7809 $117.1350
230+ $0.7564 $173.9720
320+ $0.7320 $234.2400
410+ $0.7077 $290.1570
550+ $0.6345 $348.9750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess